EN
  • EN
  • DE

SN74AHCT138NSR

Part No SN74AHCT138NSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 3:8 16SO / Decoder/Demultiplexer 1 x 3:8 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74AHCT138
Other Names TEXTISSN74AHCT138NSR,SN74AHCT138NSRE4,296-31747-6,SN74AHCT138NSR,SN74AHCT138NSRG4,296-31747-1,296-31747-2,SN74AHCT138NSRG4,2156-SN74AHCT138NSR,SN74AHCT138NSRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256880-SN74AHCT138NSR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT138NSR CAD Model

Description

The SN74AHCT138NSR is a high-performance, integrated circuit designed and manufactured by Texas Instruments. It belongs to their 'AHCT' family, which is characterized by advanced high-speed CMOS technology. This particular device is a 3-to-8 line decoder/demultiplexer, which is essential for applications requiring the conversion of a binary input to a one-of-eight output, making it ideal for a variety of digital systems.

Key Features:

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SOP-16
  • Mounting Type: Surface Mount
  • Output Current: ±8 mA
  • Propagation Delay Time: 13 ns (Max) at 5 V

The SN74AHCT138NSR is specifically designed to improve the performance and density of 3-state memory address decoders, data transmission systems, and other applications. It features three binary select inputs (A, B, and C) and an enable input that, when high, disables all outputs to help minimize power consumption.

One of the key advantages of this device is its compatibility with 5V systems. With a wide operating voltage range, it can easily interface with older 5V systems, providing a bridge to newer technology without requiring a complete system overhaul. This makes the SN74AHCT138NSR a versatile choice for modernizing existing equipment.

Its robust design ensures that it can operate effectively under a broad range of environmental conditions, making it suitable for industrial applications. The device is also available in a small-outline package, which is beneficial for space-constrained applications.

Whether you're designing a new system or upgrading an existing one, the SN74AHCT138NSR from Texas Instruments is a reliable and efficient solution for your decoding and demultiplexing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8211 $53.3715
150+ $0.6737 $101.0550
230+ $0.6527 $150.1210
320+ $0.6316 $202.1120
410+ $0.6106 $250.3460
550+ $0.5474 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,995 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess