EN
  • EN
  • DE

LT4054LES5-4.2

Part No LT4054LES5-4.2
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95039-LT4054LES5-4.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4054LES5-4.2 CAD Model

Description

Product Overview: LT4054LES5-4.2

The LT4054LES5-4.2 is a state-of-the-art linear charger from Linear Technology designed for single-cell lithium-ion batteries. This compact, high-efficiency charging solution is perfect for portable applications where space and power efficiency are at a premium.

Key Features

  • Charging Voltage: The device provides a precise 4.2V end-of-charge voltage with an accuracy of ±1%, ensuring the battery is fully charged without overcharging, which can extend battery life.
  • Programmable Charge Current: The charge current is easily programmable with a single external resistor, allowing for customization to suit various battery capacities and desired charge rates.
  • Automatic Recharge: The LT4054LES5-4.2 features an automatic recharge function. Once the battery voltage falls below 4.05V, the charging cycle restarts, keeping the battery topped off.
  • Thermal Protection: The device includes thermal feedback, which regulates the charge current to limit the temperature rise during operation, enhancing safety and reliability.
  • Charge Termination: To preserve energy, the charger terminates the charge cycle when the charge current drops below a preset level after the final float voltage is reached.
  • Standby Mode: When the charging is complete, the charger enters a low-current standby mode, reducing the battery drain to a minimum.
  • No External Blocking Diode Required: The internal design eliminates the need for an external blocking diode, simplifying the design and saving space.

Applications

The LT4054LES5-4.2 is ideal for a wide range of applications, including:

  • Portable Consumer Electronics
  • Handheld Instruments
  • Medical Devices
  • Stand-Alone Chargers
  • Embedded Systems

Package and Availability

The LT4054LES5-4.2 is available in a small SOT-23 package, making it an excellent choice for space-constrained applications. Its solid performance and ease of use have made it a popular choice for designers looking to incorporate reliable battery charging in their projects.

For detailed specifications, application notes, and further information, please refer to the official Linear Technology datasheets and product guides.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1016
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Leshan Radio
Switching diode
Lowest to $0.0295
Intel
Need more? Email Us
Intel
Need more? Email Us
Conexant Systems
Lowest to $5.0427

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess