EN
  • EN
  • DE

TCA9539PWR

Part No TCA9539PWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 031996-TCA9539PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA9539PWR CAD Model

Description

Texas Instruments TCA9539PWR Low-Voltage 16-Bit I2C and SMBus I/O Expander

The TCA9539PWR from Texas Instruments is a versatile and powerful I/O expander designed to provide additional I/O capabilities to microcontroller-based systems. Operating under low-voltage conditions, this 16-bit expander is perfect for applications that require a large number of I/Os while maintaining low power consumption. The device is particularly suitable for battery-operated equipment, mobile phones, and other portable electronics where power efficiency is crucial.

With its I2C and SMBus compatibility, the TCA9539PWR offers a convenient two-wire serial interface that can be easily integrated into existing systems. This allows for seamless communication with the main processor, enabling the control of 16 I/O pins through a single I2C address. The expander is capable of operating at a voltage range of 1.65V to 5.5V, making it flexible for use in various logic-level environments.

The device features two 8-bit Configuration, Input, Output, and Polarity Inversion registers, which can be used to configure the I/Os as either inputs or outputs. This level of configurability ensures that designers can tailor the expander to meet the specific needs of their applications. The TCA9539PWR also includes an interrupt output that can be connected to the interrupt logic of the host microcontroller, providing a trigger when input states change, which is essential for responsive and interactive systems.

Encased in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, the TCA9539PWR is designed for space-constrained applications. Its small footprint allows for a minimal impact on the overall size of the end product. Additionally, the device supports hardware address pins, enabling the use of up to four devices on the same I2C bus, thus expanding the potential I/O capability to 64 bits without the need for additional buses.

The TCA9539PWR is an excellent choice for designers looking to extend the I/O capabilities of their microcontroller systems without compromising on power efficiency or space. With its ease of integration, configurability, and Texas Instruments' reputation for quality and reliability, this I/O expander is an invaluable component in a wide range of electronic designs.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8713 $52.2780
140+ $0.7149 $100.0860
220+ $0.6926 $152.3720
300+ $0.6703 $201.0900
390+ $0.6479 $252.6810
520+ $0.5809 $302.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,380 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess