EN
  • EN
  • DE

TBP28S46N

Part No TBP28S46N
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Integrated Circuit Memory 28S46/TBP28S46N TEXAS INSTRUMENT 4096 Bits (512 X 8) Prom.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098086-TBP28S46N
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TBP28S46N CAD Model

Description

Overview of Texas Instruments TBP28S46N

The Texas Instruments TBP28S46N is a high-performance integrated circuit that serves as a reliable and efficient solution for a wide range of electronic applications. This product is part of TI's extensive portfolio of semiconductor products, known for their quality, durability, and precision.

Key Features

  • Memory Type: The TBP28S46N is a static programmable read-only memory (PROM) chip, which provides a stable and permanent storage solution for your firmware or data.
  • Storage Capacity: It comes with a storage capacity of 256 x 8 bits, allowing for a total of 2048 bits of non-volatile memory storage.
  • Access Time: The device offers fast access times, enabling quick data retrieval which is crucial for high-speed applications.
  • Package: This PROM is available in a standard dual in-line package (DIP), making it easy to handle and integrate into various circuit boards.
  • Programming: The TBP28S46N is designed for easy programming, ensuring a hassle-free setup for your specific requirements.

Applications

The versatility of the TBP28S46N makes it suitable for a variety of applications, including:

  • Embedded systems for control purposes
  • Microcontroller-based systems where fixed data storage is required
  • Custom ROM applications where a specific set of instructions or data needs to be embedded into hardware
  • Industrial automation systems for storing configuration and calibration data

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TBP28S46N is no exception. It is built to meet high industry standards, ensuring stable performance across various environmental conditions. The product undergoes rigorous testing to guarantee that it meets TI's stringent specifications for electronic components.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, technical documentation, and application notes. TI's support network also offers assistance with product integration, helping engineers to streamline the development process and reduce time-to-market for their products.

With its robust feature set and the backing of Texas Instruments' renowned support, the TBP28S46N is a solid choice for designers looking to incorporate a dependable PROM into their electronic designs.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess