EN
  • EN
  • DE

TAS6424QDKQQ1

Part No TAS6424QDKQQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D QUAD 150W 56HSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 150W x 2 @ 2Ohm; 75W x 4 @ 4Ohm
Voltage - Supply 4.5V ~ 26.4V
Features Depop, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TA)
Supplier Device Package 56-HSSOP
Package / Case 56-PowerBSSOP (0.295", 7.50mm Width)
Base Product Number TAS6424
Standard Package 20 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 899073-TAS6424QDKQQ1
Ultra Librarian 3D Model Ultra Librarian TAS6424QDKQQ1 CAD Model

Description

Texas Instruments TAS6424QDKQQ1 Automotive Audio Amplifier

The TAS6424QDKQQ1 by Texas Instruments is a state-of-the-art automotive audio amplifier designed to deliver exceptional sound quality and reliability for in-vehicle entertainment systems. This advanced component is part of TI's extensive range of audio solutions, tailored to meet the rigorous demands of the automotive industry.

Key Features:

  • Output Power: The TAS6424QDKQQ1 is capable of driving 4x27 W into 4-Ohm loads or 4x45 W into 2-Ohm loads, making it versatile for various speaker configurations.
  • Audio Quality: With its high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), this amplifier ensures crystal-clear audio reproduction.
  • Efficiency: The device operates with high efficiency, thanks to its advanced Class-D technology, which also helps to minimize heat generation.
  • I2C Control Interface: It features an I2C control interface that allows for precise control over the device's functions, including diagnostics, for enhanced system management.
  • Load Dump Protection: The amplifier is equipped with robust protection features, including load dump protection, which safeguards it against voltage spikes typically found in automotive environments.
  • EMI Suppression: It is designed with electromagnetic interference (EMI) suppression techniques to ensure minimal impact on vehicle electronics and radio reception.

Applications:

The TAS6424QDKQQ1 is ideally suited for a wide range of automotive audio applications, including:

  • Car audio systems
  • Infotainment systems
  • Telematics systems

As an automotive-grade product, the TAS6424QDKQQ1 is designed to withstand the harsh conditions of the automotive environment, ensuring long-term performance and durability. Its advanced features and robust design make it an excellent choice for automotive manufacturers and system integrators looking to enhance the audio experience in modern vehicles.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2051 $57.6153
7+ $15.7581 $110.3067
10+ $15.2656 $152.6560
14+ $14.7732 $206.8248
18+ $14.2808 $257.0544
24+ $12.8034 $307.2816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess