EN
  • EN
  • DE

NSR02L30NXT5G

Part No NSR02L30NXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA 2DSN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 580mV @ 200mA
Current - Reverse Leakage @ Vr 3μA @ 30V
Capacitance @ Vr, F 7pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package 2-DSN (0.60x0.30)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 025704-NSR02L30NXT5G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NSR02L30NXT5G CAD Model

Description

The NSR02L30NXT5G is a state-of-the-art Schottky Barrier Diode designed by ON Semiconductor, renowned for its high efficiency and reliability in electronic applications. This product is specifically engineered to cater to the demanding requirements of high-speed switching and voltage clamping applications. With its compact and robust design, the NSR02L30NXT5G is an ideal choice for a wide range of electronic circuits, including power management systems, converters, and free-wheeling diodes in portable devices.

Key Features

  • Low Forward Voltage Drop: The NSR02L30NXT5G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capacity: With a high forward surge current capability, this diode can handle high levels of current without performance degradation, ensuring reliable operation under stress conditions.
  • Fast Switching Speed: Designed for high-speed applications, it provides fast switching capabilities that make it suitable for high-frequency circuits.
  • Low Leakage Current: The device exhibits low leakage current characteristics, contributing to reduced power consumption and improved battery life in portable applications.
  • Temperature Resilience: Capable of operating within a wide temperature range, the NSR02L30NXT5G maintains its performance across various environmental conditions.

Applications

The versatility of the NSR02L30NXT5G allows it to be used in numerous applications. It is particularly well-suited for DC-DC converters, power supply circuits, and as a rectification diode in consumer electronics such as smartphones, laptops, and other portable devices. Additionally, its fast switching capabilities make it an excellent choice for switching power supplies, LED lighting, and automotive applications, where efficiency and reliability are paramount.

Package and Quality Assurance

ON Semiconductor's NSR02L30NXT5G is available in a highly compact SOD-923 package, making it suitable for space-constrained applications. The product adheres to stringent quality standards, ensuring consistent performance and reliability. ON Semiconductor's commitment to quality ensures that each NSR02L30NXT5G diode meets the highest industry standards for durability and longevity.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4947 $51.9435
250+ $0.4060 $101.5000
385+ $0.3933 $151.4205
530+ $0.3806 $201.7180
680+ $0.3679 $250.1720
910+ $0.3298 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess