EN
  • EN
  • DE

AGLP060V5-VQG176

Part No AGLP060V5-VQG176
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 137 I/O 176VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features series Field Programmable Gate Array (FPGA) IC 137 18432 1584 176-TQFP
Manufacturer Microchip Technology
Series IGLOO PLUS
Package Tray
Number of I/O 137
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 176-TQFP
Case / Package 176-VQFP (20x20)
Family Name AGLP060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860726-AGLP060V5-VQG176
Ultra Librarian 3D Model Ultra Librarian AGLP060V5-VQG176 CAD Model

Description

Introducing the AGLP060V5-VQG176 from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, offers a wide range of innovative products designed to meet the demanding needs of the technology landscape. Among their extensive portfolio is the AGLP060V5-VQG176, a high-performance FPGA (Field-Programmable Gate Array) that delivers exceptional flexibility and reliability for a variety of applications.

Key Features

  • Density and Performance: The AGLP060V5-VQG176 boasts a logic density of 60K system gates, providing ample space for complex digital logic designs. This FPGA operates at high speeds, making it suitable for high-performance applications in industrial, automotive, and consumer electronics sectors.
  • I/O Capabilities: This device comes with 176 user I/O pins, allowing for versatile interfacing with a wide range of peripherals and other digital systems. The I/Os support various voltage standards, enhancing the FPGA's adaptability to different logic levels and communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the AGLP060V5-VQG176 minimizes power consumption, which is crucial for portable and battery-operated devices. This efficiency also contributes to lower operating costs and a greener footprint.
  • Reprogrammable and Secure: As an FPGA, this device can be reprogrammed to suit evolving requirements, offering a long lifespan and adaptability to changing technologies. Security features are also embedded to protect intellectual property and prevent unauthorized access.
  • Package and Quality: The VQG176 package is a compact, space-saving option that provides robustness and reliability. Microchip's commitment to quality ensures that this FPGA meets stringent industry standards for performance and durability.

Applications

The versatility of the AGLP060V5-VQG176 makes it an ideal choice for a broad range of applications. It is particularly well-suited for use in communication systems, automotive electronics, industrial control units, consumer electronics, and medical devices. Its reconfigurable nature allows for rapid prototyping and iterative design, significantly reducing time-to-market for new products.

Whether you're developing advanced digital systems or looking for a reliable component to enhance your existing product, the AGLP060V5-VQG176 from Microchip Technology is an excellent choice that combines performance, flexibility, and efficiency.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess