Product Overview: LM4876MMX/NOPB
The LM4876MMX/NOPB is an audio power amplifier designed by Texas Instruments for portable devices. This integrated circuit is part of TI's Boomer® series, which is known for delivering high-quality audio performance suitable for a wide range of consumer electronics. The LM4876MMX/NOPB is particularly ideal for applications where space and power efficiency are critical, such as mobile phones, tablets, laptops, and other personal media devices.
Key Features:
- Output Power: The LM4876 is capable of delivering 3W of continuous average power to a 3Ω load with less than 10% THD+N when powered by a 5V power supply, making it powerful enough for most portable audio applications.
- Efficiency: It features a high-efficiency switching mode that significantly reduces heat dissipation and extends battery life in portable devices.
- Micro-Power Shutdown Mode: The device includes a shutdown function that reduces power consumption when not in use, which is essential for preserving battery life in mobile applications.
- No Sync: The LM4876 does not require frequency synchronization to an external source, simplifying design and reducing component count.
- Surface-Mount Packaging: It comes in a compact MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.
Advanced Specifications:
- Low THD+N: The total harmonic distortion plus noise (THD+N) is minimized, ensuring clear and high-fidelity audio reproduction.
- External Gain Configuration: The LM4876 allows for external gain configuration, giving designers flexibility in setting the desired audio levels.
- Unity-Gain Stable: The amplifier can operate at unity gain without instability, providing a wide range of volume control options.
Applications:
The LM4876MMX/NOPB is versatile and can be used in various audio applications, including:
- Portable and desktop computers
- Portable audio devices, such as MP3 players
- Mobile phones and smartphones
- Personal digital assistants (PDAs)
With its high performance, compact form factor, and power-saving features, the LM4876MMX/NOPB from Texas Instruments is an excellent choice for designers looking to enhance the audio experience in their portable electronics.