EN
  • EN
  • DE

TAS6422QDKQRQ1

Part No TAS6422QDKQRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 70W 56HSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 70W x 2 @ 4Ohm
Voltage - Supply 4.5V ~ 26.4V
Features Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TA)
Supplier Device Package 56-HSSOP
Package / Case 56-PowerBSSOP (0.295", 7.50mm Width)
Base Product Number TAS6422
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 899071-TAS6422QDKQRQ1
Ultra Librarian 3D Model Ultra Librarian TAS6422QDKQRQ1 CAD Model

Description

The TAS6422QDKQRQ1 from Texas Instruments is a state-of-the-art automotive audio amplifier designed to deliver high-quality sound and robust performance for in-vehicle entertainment systems. This advanced amplifier is part of Texas Instruments' extensive audio product line, specifically engineered to meet the stringent requirements of the automotive industry.

With its four-channel configuration, the TAS6422QDKQRQ1 provides a versatile solution for powering speakers in a car audio system. Each channel is capable of driving loads down to 2 Ohms, allowing for flexibility in speaker selection and system design. The amplifier is rated for an output power of up to 27W into a 4 Ohm load, ensuring ample volume and clarity for an immersive audio experience.

One of the key features of this amplifier is its integration of Texas Instruments' proprietary closed-loop I2S (Indirect Feedback Architecture) technology, which significantly reduces audio distortion and improves sound quality. Moreover, the TAS6422QDKQRQ1 is equipped with a range of diagnostic and protection features, including overtemperature, overcurrent, and undervoltage protection, which contribute to the device's reliability and longevity in the harsh automotive environment.

The amplifier is designed to operate over a wide supply voltage range from 4.5V to 18V, making it compatible with most automotive electrical systems. Additionally, it boasts a low idle current consumption, which is beneficial for reducing battery drain when the audio system is not in active use.

For ease of integration into automotive designs, the TAS6422QDKQRQ1 comes in a compact 32-pin HTSSOP (Heat Sink Thin Shrink Small Outline Package) with a PowerPAD™ for enhanced thermal performance. Its small footprint and efficient heat dissipation make it ideal for space-constrained applications.

In summary, the TAS6422QDKQRQ1 is a high-performance, feature-rich automotive audio amplifier that offers excellent sound quality, robust protection features, and efficient power management, making it a top choice for modern vehicle audio systems.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1788 $60.7152
8+ $14.2182 $113.7456
11+ $13.7378 $151.1158
16+ $12.7771 $204.4336
21+ $12.2968 $258.2328
26+ $11.8165 $307.2290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess