EN
  • EN
  • DE

M6185-4007-SS-20

Part No M6185-4007-SS-20
Manufacturer RAF Electronic Hardware
Catalog Handles, Locks, Latches
Description HANDLE S STEEL MTG CTR 4.016" / Instrumentation Handle Stainless Steel Screw Holes, Back
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Handles
Mfr RAF Electronic Hardware
Package Bulk
Type Instrumentation
Height 1.299" (33.00mm)
Length - Center to Center 4.016" (102.00mm)
Thread/Screw/Hole Size M4x0.7
Material Stainless Steel
Mounting Type Screw Holes, Back
Base Product Number M6185
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8302.49.6085
Win Source Part Number 1350806-M6185-4007-SS-20
Ultra Librarian 3D Model Ultra Librarian M6185-4007-SS-20 CAD Model

Description

The 1350806-M6185-4007-SS-20 is an instrumentation handle designed for use in boxes, enclosures, and racks.

  • Material: Stainless Steel
  • Height: 1.299 inches (33.00mm)
  • Mounting Type: Screw Holes
  • Thread/Screw/Hole Size: M4x0.7
  • Length (Center to Center): 4.016 inches (102.00mm)
  • ECCN: EAR99
  • Packaging: Bulk
  • Manufacturer: RAF Electronic Hardware
  • Base Product Number: M6185

You May Also Be Interested in

524
Keystone Electronics
HANDLE ALUMINUM MTG CTR 4.5"
Need more? Email Us
Elesa USA Corporation
BL.666, GEAR LEVER HANDLES, DURO
Need more? Email Us
Elesa USA Corporation
BL.666, GEAR LEVER HANDLES, DURO
Need more? Email Us
Elesa USA Corporation
BL.368, GEAR LEVER HANDLES, HAND
Need more? Email Us
Elesa USA Corporation
Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
M.443-CH, BRIDGE HANDLES, POLYAM
Need more? Email Us
Elesa USA Corporation
IFF, CYLINDRICAL FIXED HANDLES,
Need more? Email Us
Elesa USA Corporation
Rotating Handle Steel Screw, Bolt
Lowest to $0.1298
Davies Molding, LLC
HANDLE PHENOLIC KNOB 1" BLACK
Lowest to $3.5863

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess