EN
  • EN
  • DE

LM3S300-IQN25-C2

Part No LM3S300-IQN25-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S300 Microcontroller | IC MCU 32BIT 16KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 25MHz
Connectivity I2C, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 36
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number LM3S300
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1199371-LM3S300-IQN25-C2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S300-IQN25-C2 CAD Model

Description

The LM3S300-IQN25-C2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require advanced communication and control. This product is part of the Stellaris® family, known for its robust ARM® Cortex™-M3 processor core that offers a balanced combination of computing power and energy efficiency.

Key Features

  • Processor Core: At the heart of the LM3S300-IQN25-C2 is a 32-bit ARM® Cortex™-M3 processor core, running at speeds up to 50 MHz, which provides high-performance computing capabilities while maintaining low power consumption.
  • Memory: This MCU comes equipped with 64 KB of flash memory and 10 KB of SRAM, supporting intricate programs and real-time data processing without compromising performance.
  • I/O and Peripherals: The device boasts a range of peripherals, including General-Purpose Input/Output (GPIO) pins, analog-to-digital converters (ADCs), serial communication interfaces like UART, SPI, and I2C, as well as timers and PWM outputs for comprehensive control applications.
  • Advanced Connectivity: With its integrated communication interfaces, the LM3S300-IQN25-C2 is capable of supporting various communication protocols, making it ideal for embedded systems that require network connectivity and data exchange.
  • Power Management: The MCU includes a range of power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications.
  • Package and Temperature Range: The LM3S300-IQN25-C2 is available in a 48-pin LQFP package and is specified for a temperature range of -40°C to 85°C, making it suitable for industrial applications.

Applications

The versatility of the LM3S300-IQN25-C2 makes it an excellent choice for a variety of applications, including but not limited to industrial control systems, home automation, medical devices, and point-of-sale systems. Its robust set of features ensures that it can meet the demands of complex and connected embedded systems.

Quality and Reliability

As with all Texas Instruments products, the LM3S300-IQN25-C2 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. With Texas Instruments' commitment to continuous innovation and support, customers can count on the LM3S300-IQN25-C2 to deliver consistent and long-lasting operation.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8815 $52.9335
21+ $4.8259 $101.3439
33+ $4.6751 $154.2783
45+ $4.5243 $203.5935
58+ $4.3734 $253.6572
77+ $3.9210 $301.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess