EN
  • EN
  • DE

UCC21521DWR

Part No UCC21521DWR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features - Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name UCC21521
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48797-6, UCC21521DWR-ND, 296-48797-2, 296-48797-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843923-UCC21521DWR
Ultra Librarian 3D Model Ultra Librarian UCC21521DWR CAD Model

Description

The UCC21521DWR from Texas Instruments is a state-of-the-art isolated dual-channel gate driver designed for high-efficiency, high-power applications. This robust and reliable gate driver is ideal for driving power switches like IGBTs, SiC MOSFETs, and GaN HEMTs, providing precise and efficient control over your power conversion systems.

Key Features

  • Isolation Rating: The UCC21521DWR offers reinforced isolation of 5.7 kV RMS for 1 minute per UL 1577 and can withstand an isolation voltage of 3 kV PK per VDE V 0884-10, providing excellent protection against high voltage transients and ensuring safe operation in high-voltage environments.
  • Dual-Channel: With two independent channels, this gate driver can control two different gates simultaneously or be used in a half-bridge configuration. Each channel has a 4-A source and 6-A sink current capability, ensuring strong drive performance for a variety of power devices.
  • Propagation Delay: The device boasts a typical propagation delay of 19 ns with 5-ns channel-to-channel skew, allowing for precise timing control and fast switching, which is crucial for improving power efficiency and reducing switching losses.
  • Robustness: UCC21521DWR is equipped with CMTI (Common-Mode Transient Immunity) of 100 V/ns, ensuring stable operation in noisy electrical environments, and it is also immune to negative transients on the switching node, further enhancing its robustness.
  • Wide Operating Range: It can operate over a wide temperature range of -40°C to 125°C, making it suitable for industrial environments and demanding applications.

Applications

The UCC21521DWR is versatile and can be used in various applications, including motor drives, power supplies, renewable energy inverters, and high-power lighting systems. Its high isolation and dual-channel operation make it an excellent choice for systems that require reliable and efficient power management.

Package and Availability

This gate driver comes in a compact 16-pin SOIC package (DWR suffix), which is suitable for surface mount technology (SMT) and easy to integrate into a wide range of PCB designs. The UCC21521DWR is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5606 $52.9242
17+ $6.2036 $105.4612
25+ $6.0097 $150.2425
35+ $5.8158 $203.5530
45+ $5.6220 $252.9900
60+ $5.0404 $302.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess