EN
  • EN
  • DE

TAS5715PHPRG4

Part No TAS5715PHPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Amplifier IC 2-Channel (Stereo) Class D 41.5W x 2 @ 4 Ohm 48-HTQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Packaging Reel(TR)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 41.5W x 2 @ 4 Ohm
Operating Supply Voltage 8 V ~ 26 V
Features Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD/SMT
Operating Temperature Range 0°C ~ 85°C (TA)
Manufacturer Device Package 48-HTQFP (7x7)
Package 48-TQFP Exposed Pad
Win Source Part Number 196321-TAS5715PHPRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5715PHPRG4 CAD Model

Description

Product Overview: TAS5715PHPRG4 by Texas Instruments

The TAS5715PHPRG4 is a high-performance, efficient, digital audio power amplifier from Texas Instruments designed for a variety of applications. This integrated circuit is part of TI's extensive audio product line, which is known for its quality, durability, and state-of-the-art technology.

Key Features

  • Output Power: The TAS5715PHPRG4 offers an impressive 20-W continuous output power per channel into an 8-Ω load, with less than 1% THD+N, ensuring powerful and clear audio performance.
  • Audio Processing: Integrated on-chip audio processing features include volume control, dynamic range compression, and an equalizer, allowing for fine-tuning of the audio output to match specific application requirements.
  • Efficiency: With its advanced closed-loop architecture, the TAS5715PHPRG4 maintains high efficiency, which minimizes heat generation and power loss, making it suitable for energy-sensitive applications.
  • Multiple Interfaces: The device supports both I²S and TDM digital audio inputs, providing flexibility in system design and ensuring compatibility with a wide range of digital audio sources.
  • Thermal and Overcurrent Protection: The TAS5715PHPRG4 includes built-in thermal and overcurrent protection features to safeguard the device and connected components from potential damage due to overheating or excessive current.

Applications

Designed for use in digital television systems, home theater systems, docking stations, and other multimedia applications, the TAS5715PHPRG4 is a versatile solution that can be integrated into various audio systems where high-quality sound is essential.

Package and Quality

The TAS5715PHPRG4 comes in a 48-pin HTQFP (High-Thickness Quad Flat Package) that is compact and suitable for space-constrained applications. Texas Instruments ensures that their products meet rigorous quality standards, and this audio amplifier is no exception, providing reliable performance for both commercial and industrial applications.

In summary, the TAS5715PHPRG4 from Texas Instruments represents a blend of high power output, advanced audio processing capabilities, and efficient operation, making it an ideal choice for designers looking to enhance their audio systems with a robust, feature-rich audio amplifier.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4437 $51.5496
17+ $6.0359 $102.6103
26+ $5.8320 $151.6320
37+ $5.4242 $200.6954
48+ $5.2203 $250.5744
60+ $5.0163 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess