EN
  • EN
  • DE

TAS5713PHPRG4

Part No TAS5713PHPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Amplifier IC 2-Channel (Stereo) Class D 25W x 2 @ 8 Ohm 48-HTQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Packaging Reel(TR)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 25W x 2 @ 8 Ohm
Operating Supply Voltage 8 V ~ 26 V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting Style SMD/SMT
Operating Temperature Range 0°C ~ 85°C (TA)
Manufacturer Device Package 48-HTQFP (7x7)
Package 48-TQFP Exposed Pad
Win Source Part Number 196320-TAS5713PHPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5713PHPRG4 CAD Model

Description

Introducing the TAS5713PHPRG4 from Texas Instruments

The TAS5713PHPRG4 is a sophisticated audio solution designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is specifically engineered to enhance the audio experience in a wide range of applications, from home theater systems to automotive entertainment units. With its advanced features and high-quality performance, the TAS5713PHPRG4 stands out as a premium choice for audio amplification.

Key Features

  • Efficient Class-D Operation: The TAS5713PHPRG4 operates as a Class-D amplifier, which ensures high efficiency and excellent thermal performance, making it ideal for compact systems where space is at a premium and heat dissipation is a concern.
  • High Output Power: Capable of delivering up to 25W into an 8-ohm load, this chip can power a wide range of speakers, providing robust sound for any listening environment.
  • Digital Audio Inputs: It accepts I2S digital audio inputs, which means it can directly interface with modern digital audio sources for a clean, high-fidelity signal path.
  • Multiple Switching Rates: The TAS5713PHPRG4 supports a flexible PWM output switching rate, allowing designers to optimize the amplifier for various performance and EMI considerations.
  • Integrated Audio Processing: With built-in audio processing features such as volume control, bass management, and equalization, this IC allows for fine-tuning the audio output without the need for additional components.

Applications

The versatility of the TAS5713PHPRG4 makes it suitable for a variety of applications, including:

  • Home Theater Systems
  • TV Sound Bars
  • Portable Audio Devices
  • Automotive Audio Systems
  • Active Speakers and Subwoofers

Design Support

Texas Instruments provides comprehensive design support for the TAS5713PHPRG4, including detailed datasheets, application notes, and reference designs. This ensures that engineers can rapidly integrate this IC into their designs and bring high-quality audio products to market quickly and efficiently.

In summary, the TAS5713PHPRG4 from Texas Instruments is a powerful and versatile audio amplifier solution that offers premium sound quality, efficient operation, and a suite of integrated features for an enhanced listening experience.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess