EN
  • EN
  • DE

TAS5713PHPEVM

Part No TAS5713PHPEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5713PHP / TAS5713 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 25W x 2 @ 8 Ohm
Operating Supply Voltage 8 V ~ 26 V
Board Type Fully Populated
Utilized IC / Part TAS5713PHP
Supplied Contents Board(s)
Win Source Part Number 796338-TAS5713PHPEVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5713
Introduction Date January 01, 2010
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5713PHPEVM CAD Model

Description

The Texas Instruments TAS5713PHPEVM is a comprehensive evaluation module designed for audiophiles, engineers, and product developers who wish to assess the capabilities of the TAS5713PHP, a high-performance audio power amplifier. This evaluation module (EVM) serves as a robust testing platform for the TAS5713PHP, which is a digital audio power amplifier from Texas Instruments, offering an efficient solution for driving speakers in a compact and energy-efficient manner.

The TAS5713PHPEVM is equipped with a range of features that make it an ideal choice for a variety of audio applications. The amplifier on the EVM is capable of delivering up to 25 watts per channel into an 8-ohm load, which makes it suitable for use in home theater systems, desktop audio setups, and active speakers, among other applications.

One of the key features of the TAS5713PHP integrated on the EVM is its support for digital audio inputs with a variety of sample rates. This flexibility ensures compatibility with most digital audio sources and formats. Additionally, the amplifier incorporates advanced signal processing capabilities, such as digital volume control, dynamic range compression, and several user-programmable equalizer settings, allowing users to tailor the audio output to their preferences.

The EVM also includes a user-friendly graphical user interface (GUI) that provides real-time control and monitoring of the amplifier's functions. This GUI is an invaluable tool for developers who wish to experiment with different settings and understand the impact of various parameters on the audio performance.

The TAS5713PHPEVM is designed with practicality in mind, featuring all necessary connectors and interfaces for immediate use. It comes with detailed documentation and example code, which can help users quickly get started with their evaluation and development efforts. Whether you are developing a new audio product or simply exploring the capabilities of the TAS5713PHP, the TAS5713PHPEVM from Texas Instruments is an excellent resource that provides a hands-on experience with high-fidelity audio amplification.

You May Also Be Interested in

Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Lowest to $251.6590
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess