EN
  • EN
  • DE

TAS5710PHPR

Part No TAS5710PHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20-W STEREO DIGITAL AUDIO POWER AMPLIFIER WITH EQ/DRC and FEEDBACK | IC AMP AUDIO PWR 20.2W D 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 20.2W x 2 at 8Ohm
Supply Voltage (V) 10V ~ 26V
Features Depop, Digital Inputs, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Package 48-PowerTQFP
Family Part Number TAS5710
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1264147-TAS5710PHPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5710PHPR CAD Model

Description

Introducing the TAS5710PHPR from Texas Instruments

The TAS5710PHPR is a state-of-the-art digital audio power amplifier from Texas Instruments, designed for applications that demand high efficiency and superior sound quality. This innovative component is part of TI's extensive audio product line and is ideal for a variety of audio systems, including home theaters, soundbars, and smart speakers.

At the heart of the TAS5710PHPR is a high-performance digital signal processor (DSP) that provides advanced audio processing capabilities. This allows the amplifier to deliver a rich, detailed, and immersive listening experience. The device operates with a supply voltage ranging from 10V to 26V, making it versatile for different power requirements.

The TAS5710PHPR boasts an impressive 20W output power per channel into a 8-ohm load with less than 1% THD+N, ensuring loud and clear audio reproduction without compromising on quality. Additionally, it supports a wide audio bandwidth of up to 20kHz, which covers the full range of human hearing.

One of the key features of the TAS5710PHPR is its integrated closed-loop architecture, which significantly reduces the output offset voltage and improves overall system efficiency. This design choice also contributes to the amplifier's low idle power loss, making it an energy-efficient solution for always-on audio applications.

Furthermore, the TAS5710PHPR is equipped with multiple built-in protections such as overcurrent, undervoltage, and thermal shutdown, enhancing the reliability and longevity of the end product. Its 48-pin HTQFP (High Thermal Quad Flat Package) ensures a compact footprint while providing excellent thermal performance.

For ease of integration, the TAS5710PHPR is fully programmable via an I²C control interface, allowing designers to fine-tune system parameters for optimal performance. The device also supports multiple switching rates, which can be selected based on the desired audio quality and efficiency.

In summary, the TAS5710PHPR from Texas Instruments is a top-tier audio amplifier solution that combines power efficiency, advanced DSP capabilities, and robust protection features. It's an excellent choice for manufacturers and designers looking to enhance the audio performance of their next-generation consumer electronics.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8681 $59.4724
9+ $12.1995 $109.7955
13+ $11.8183 $153.6379
18+ $11.4370 $205.8660
23+ $11.0558 $254.2834
31+ $9.9121 $307.2751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,386 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess