EN
  • EN
  • DE

SPC584C74E5FMC0X

Part No SPC584C74E5FMC0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit 160MHz 3MB (3M x 8) FLASH 144-TQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Package Bulk
Core Processor e200z4
Core Size 32-Bit
Speed 160MHz
Connectivity Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART
Peripherals DMA, POR, Temp Sensor, WDT
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 448K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 10/12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 144-TQFP Exposed Pad
Supplier Device Package 144-TQFP (20x20)
Standard Package 800
REACH Status REACH Unaffected
Win Source Part Number 1349147-SPC584C74E5FMC0X
Ultra Librarian 3D Model Ultra Librarian SPC584C74E5FMC0X CAD Model

Description

The SPC584C74E5FMC0X is a cutting-edge microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This high-performance microcontroller is part of STMicroelectronics' Power Architecture® single-chip 32-bit automotive-grade microcontrollers, which combine the Power Architecture® core with the latest technology in embedded non-volatile memory systems.

Key Features

  • Advanced 32-bit Power Architecture® Core: The SPC584C74E5FMC0X is built around a powerful 32-bit Power Architecture® VLE (Variable Length Encoding) core that ensures high efficiency and performance for complex computing tasks.
  • Memory: It comes equipped with 4MB of flash memory and 256KB of RAM, providing ample space for application code and data storage.
  • Operating Frequency: The microcontroller operates at a frequency of up to 180 MHz, delivering the computational power required for real-time processing and control tasks.
  • Connectivity: With a range of communication interfaces including CAN, LIN, and FlexRay, it offers versatile options for networking within a vehicle or industrial system.
  • Robust I/O Capabilities: The device includes numerous I/O ports for interfacing with sensors, actuators, and other peripherals, supporting a variety of analog and digital inputs and outputs.
  • Enhanced Safety Features: Safety features such as ECC (Error Correcting Code) and a built-in watchdog timer ensure reliable operation in safety-critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the SPC584C74E5FMC0X offers low power modes to minimize energy usage during idle or low activity periods.

Applications

This microcontroller is ideal for a wide range of applications within the automotive sector, including engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust design also makes it suitable for industrial automation, medical devices, and other high-reliability applications where precision and dependability are paramount.

With its combination of performance, memory capacity, and safety features, the SPC584C74E5FMC0X from STMicroelectronics represents a reliable and versatile solution for developers and engineers looking to push the boundaries of automotive and industrial electronics.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess