EN
  • EN
  • DE

TAS5709GPHPR

Part No TAS5709GPHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Class D
Output Type 4 Half Bridge
Max Output Power x Channels @ Load 20.6W x 2 @ 8Ohm
Voltage - Supply 3V ~ 3.6V, 8V ~ 24V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TA)
Supplier Device Package 48-HTQFP (7x7)
Package / Case 48-PowerTQFP
Standard Package 1 pcs
Win Source Part Number 355207-TAS5709GPHPR
Ultra Librarian 3D Model Ultra Librarian TAS5709GPHPR CAD Model

Description

The TAS5709GPHPR is a high-performance, integrated stereo Class-D audio amplifier designed and manufactured by Texas Instruments (TI). It is part of TI's extensive range of audio solutions, engineered to deliver exceptional sound quality with high efficiency for a variety of consumer electronics applications.

As an advanced digital audio power amplifier, the TAS5709GPHPR features an impressive array of specifications that make it suitable for powering speakers in home theaters, desktop audio systems, and other compact audio devices. With a signal-to-noise ratio (SNR) that ensures a clear and crisp audio output, and a power efficiency that reduces heat dissipation, this amplifier is designed for performance and reliability.

The TAS5709GPHPR operates over a wide power supply range and supports I²S digital audio inputs, which makes it highly versatile for integration into various audio systems. Its built-in digital signal processing (DSP) capabilities allow for advanced audio processing and customization, such as equalization, dynamic range control, and volume management.

Key Features:

  • Integrated stereo Class-D amplifier with advanced DSP features.
  • High power efficiency, ideal for energy-sensitive applications.
  • Wide voltage supply range, accommodating a variety of power sources.
  • Supports multiple audio formats through I²S digital audio inputs.
  • Excellent SNR for high-quality audio playback.
  • Thermal and overcurrent protection to ensure long-term reliability.
  • Space-saving 48-pin HTQFP package for compact system designs.

The TAS5709GPHPR is not only a testament to Texas Instruments' commitment to audio excellence but also to their dedication to creating products that enhance the user experience through innovation and integrated functionality. Whether for personal or professional use, this audio amplifier is designed to meet the demands of high-quality audio amplification in modern electronic devices.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4721 $54.7210
23+ $4.4899 $103.2677
35+ $4.3496 $152.2360
48+ $4.2093 $202.0464
62+ $4.0690 $252.2780
83+ $3.6481 $302.7923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 509 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess