EN
  • EN
  • DE

TAS5709

Part No TAS5709
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 20-W STEREO DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264144-TAS5709
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5709 CAD Model

Description

The TAS5709 from Texas Instruments is an efficient, digital-input audio amplifier for consumer audio applications. This advanced product is part of TI's PurePath™ HD technology line, which delivers outstanding sound quality with minimal power loss.

Key Features

  • Output Power: The TAS5709 delivers up to 20W into an 8Ω load with less than 1% THD+N, ensuring powerful audio performance for a variety of applications.
  • Audio Processing: It incorporates an advanced audio processing engine that enables a rich set of audio processing capabilities including bass management, wide stereo enhancement, and equalization.
  • Efficiency: The device operates on a Class-D architecture, providing high efficiency that reduces thermal footprint and minimizes the need for heat sinks.
  • Input Flexibility: It accepts a wide range of audio inputs from I²S to TDM, providing versatility for integration with various audio sources and systems.
  • Integrated Feedback: The integrated closed-loop feedback design ensures excellent audio performance with low idle loss and reduced EMI.

Applications

The TAS5709 is suitable for a variety of audio applications, including:

  • Home theater systems and soundbars
  • Aftermarket automotive audio systems
  • Mini/micro component systems
  • Powered speaker systems

Technical Specifications

The amplifier operates over a supply voltage range of 8V to 26V, making it adaptable to various power supplies. Its PWM output stage can drive speakers directly, and it features overcurrent, undervoltage, and thermal protection, ensuring reliability and longevity of the device.

Design Support

Texas Instruments provides comprehensive design support for the TAS5709, including reference designs, evaluation modules, and detailed technical documentation to facilitate rapid design-in and development for product designers and audio engineers.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2813 $50.1886
54+ $1.8719 $101.0826
83+ $1.8134 $150.5122
114+ $1.7549 $200.0586
148+ $1.6964 $251.0672
198+ $1.5209 $301.1382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess