EN
  • EN
  • DE

MAX1227BCEE+

Part No MAX1227BCEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit 300ksps ADCs with FIFO,Temp Sensor, Internal Reference | IC ADC 12BIT SAR 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 300k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Features Temperature Sensor
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Mounting Style SMD
Family Part Number MAX1227
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1212011-MAX1227BCEE+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MAX1227BCEE+ CAD Model

Description

Maxim Integrated MAX1227BCEE+ Overview

The MAX1227BCEE+ from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) with a multitude of features designed for flexibility and efficiency in a wide range of applications. This compact, low-power device is ideal for portable or space-constrained applications that require precise data acquisition.

Key Features

  • Resolution: 12-bit ADC offering fine granularity for accurate measurements.
  • Channels: Features 8 pseudo-differential input channels, allowing for versatile signal acquisition from various sources.
  • Sampling Rate: Fast sampling rate of up to 300ksps, enabling real-time data capture and processing.
  • Interface: Integrated SPI-compatible serial interface for easy communication with microcontrollers and other digital systems.
  • Power Supply: Operates from a single 2.7V to 3.6V power supply, making it suitable for battery-operated devices.
  • Low Power Consumption: Features a low-power shutdown mode, conserving energy when the device is not in active use.
  • Temperature Range: Specified over the extended -40°C to +85°C temperature range, ensuring reliable performance in diverse environments.
  • Package: Available in a compact 16-pin QSOP package, minimizing the footprint on the circuit board.

Applications

The MAX1227BCEE+ is designed to serve a broad spectrum of applications, including but not limited to:

  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments
  • Industrial control systems
  • Portable instrumentation

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1227BCEE+ is no exception. Customers can expect consistent performance and robust operation from this ADC. Additionally, Maxim provides comprehensive technical support and documentation, ensuring that integrating the MAX1227BCEE+ into your design is as seamless as possible.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0853 $80.1706
4+ $32.8905 $131.5620
5+ $31.8627 $159.3135
7+ $30.8349 $215.8443
9+ $29.8071 $268.2639
12+ $26.7236 $320.6832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess