EN
  • EN
  • DE

TAS5613PHDR

Part No TAS5613PHDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 150W STEREO / 300W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AMP AUDIO 150W STER D 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 300W x 1 at 2Ohm; 200W x 2 at 3Ohm
Supply Voltage (V) 18V ~ 38V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 64-HTQFP (14x14)
Manufacturer Package 64-TQFP Exposed Pad
Family Part Number TAS5613
Manufacturer Pack Quantity 1
MSL Level 5A (24 Hours)
Win Source Part Number 1264118-TAS5613PHDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5613PHDR CAD Model

Description

Overview of Texas Instruments TAS5613PHDR

The Texas Instruments TAS5613PHDR is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality with high efficiency. This advanced audio solution is perfect for a wide range of applications, including home theaters, desktop audio systems, soundbars, and active speakers.

Key Features

  • High-Performance Audio: The TAS5613PHDR is capable of driving stereo speakers with exceptional clarity and fidelity. It supports a wide audio bandwidth with low THD+N, ensuring a pure and natural sound experience.
  • Efficient Power Stage: With an advanced Class-D architecture, the TAS5613PHDR achieves high power efficiency, which minimizes heat dissipation and energy consumption, making it an eco-friendly choice for audio applications.
  • Flexible Power Supply: The device operates over a broad supply voltage range, accommodating various power requirements and enabling use in a diverse set of audio systems.
  • Integrated Protection: The TAS5613PHDR includes a comprehensive set of protection features such as overcurrent, overtemperature, and undervoltage protection, ensuring reliable operation under adverse conditions.
  • PurePath™ HD Technology: Texas Instruments' proprietary PurePath™ HD technology enables the TAS5613PHDR to deliver high-definition audio while maintaining low idle losses and reduced EMI.

Technical Specifications

  • Output Power: Capable of delivering up to 150 W into a 4-ohm load.
  • Signal-to-Noise Ratio (SNR): Offers a high SNR for a clear audio output with minimal noise.
  • Package: The TAS5613PHDR comes in a 64-pin HTQFP (High Thermal Performance Quad Flat Package), providing excellent thermal performance.

Applications

The TAS5613PHDR's versatility and high-quality audio reproduction make it suitable for a variety of audio applications. Its efficient operation and powerful output make it an ideal choice for high-fidelity home audio systems, professional audio equipment, and any application where superior sound quality is paramount.

With the TAS5613PHDR, Texas Instruments continues to demonstrate its commitment to innovating in the field of audio technology, offering solutions that enhance the listening experience while addressing the demands of modern audio systems.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess