EN
  • EN
  • DE

TAS5612APHDR

Part No TAS5612APHDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 125W STER D 64HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 250W x 1 @ 2 Ohm; 165W x 2 @ 3 Ohm
Supply Voltage - Operating 16 V to 34.1 V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-HTQFP (14x14)
Dimension 64-TQFP Exposed Pad
Win Source Part Number 031873-TAS5612APHDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5612APHDR CAD Model

Description

Product Overview: Texas Instruments TAS5612APHDR

The TAS5612APHDR by Texas Instruments is a state-of-the-art audio amplifier integrated circuit that delivers high-quality sound amplification with exceptional efficiency. This product is part of TI's PurePath™ HD technology line-up, which is renowned for its ability to produce clear, accurate audio with minimal distortion and noise.

Key Features

  • High-Performance Audio: The TAS5612APHDR provides an impressive audio output with a continuous power of up to 150 Watts per channel into 4 Ohms, and 125 Watts into 6 Ohms, making it suitable for high-fidelity audio systems.
  • Efficiency: With an advanced closed-loop architecture, this IC achieves greater than 90% efficiency, ensuring that most of the power is used for sound production rather than being wasted as heat.
  • Integrated Feedback: The integrated feedback design helps to reduce output distortion, thereby improving the overall sound quality of the audio output.
  • Multiple Protection Features: The TAS5612APHDR comes with a suite of protection features, including over-current, over-temperature, and under-voltage protection, ensuring the longevity and reliability of the device.
  • Flexibility: This IC can be configured in various modes, including bridge-tied load (BTL), parallel bridge-tied load (PBTL), and stereo single-ended modes, offering flexibility for different audio system designs.

Applications

The TAS5612APHDR is ideal for a wide range of applications where high-quality audio amplification is required. It is commonly used in:

  • Home theater systems
  • Professional audio equipment
  • Active speakers and subwoofers
  • Mini and micro component systems
  • Digital TV sound bars

Technical Specifications

The device is housed in a 44-pin HTSSOP package, making it compact and easy to integrate into various designs. It supports a wide power supply range from 20V to 36V, allowing it to be used in systems with different power requirements. The TAS5612APHDR also features an I2C control interface for advanced control and diagnostics.

With its high performance, efficiency, and flexibility, the Texas Instruments TAS5612APHDR is an excellent choice for any audio system designer looking to create a product with superior sound quality.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2751 $50.0522
47+ $2.1312 $100.1664
73+ $2.0592 $150.3216
105+ $1.9152 $201.0960
136+ $1.8432 $250.6752
170+ $1.7712 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess