EN
  • EN
  • DE

25LC1024T-I/MF

Part No 25LC1024T-I/MF
Manufacturer Microchip Technology
Catalog IT infrastructure Memory
Description EEPROM 128K x 8 2.5-5.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455620-25LC1024T-I/MF
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI
Clock Frequency 20MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5 V ~ 5.5 V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Ultra Librarian 3D Model Ultra Librarian 25LC1024T-I/MF CAD Model

Description

Microchip's 25LC1024T-I/MF is an EEPROM offering a sizable memory capacity of 128K x 8 bits, functioning efficiently across a voltage range of 2.5-5.5V. This device is engineered for applications requiring a significant quantity of non-volatile memory without compromising on power efficiency or design footprint. It supports the SPI (Serial Peripheral Interface), ensuring high-speed data transmission that's crucial for performance-sensitive applications. Enclosed in a DFN package, it is designed for a minimal physical presence on the PCB while offering robustness in operations across a broad temperature range. This EEPROM's versatility makes it an ideal fit for a diverse array of applications, including but not limited to digital devices, portable electronics, and industrial control systems. The mix of substantial storage capacity, high-speed interface, and low power consumption encapsulates the essence of Microchip's innovative approach to memory solutions.

You May Also Be Interested in

Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R
Need more? Email Us
Dell
DELL 0X527N. Component for: PC/server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL SNP4JMGMC/64G-OEM
Need more? Email Us
Dell
8GB 1Rx8 PC4-19200U DDR4-2400MHz
Need more? Email Us
Dell
DELL 4GB DDR3 1066MHz. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, CAS latency: 9, ECC, Product colour: Green
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1270 $51.2700
24+ $4.2068 $100.9632
37+ $4.0753 $150.7861
51+ $3.9438 $201.1338
66+ $3.8124 $251.6184
88+ $3.4180 $300.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess