EN
  • EN
  • DE

TAS5424ATDKDRQ1

Part No TAS5424ATDKDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description FOUR-CHANNEL AUTOMOTIVE DIGITAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Operating Supply Voltage 8 V ~ 22 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 44-HSSOP
Package 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1264090-TAS5424ATDKDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5424ATDKDRQ1 CAD Model

Description

Introducing the TAS5424ATDKDRQ1 Automotive Audio Amplifier

The TAS5424ATDKDRQ1 is a high-performance, automotive-qualified audio amplifier designed and manufactured by Texas Instruments. This cutting-edge component is specifically engineered to cater to the demanding requirements of automotive audio applications, providing exceptional sound quality and reliability for in-vehicle entertainment systems.

Key Features

  • Output Power: The TAS5424ATDKDRQ1 delivers an impressive output power, ensuring loud and clear audio playback that can fill the cabin of any vehicle with rich sound.
  • Efficiency: With its advanced Class-D operation, the amplifier offers high efficiency, which minimizes heat generation and power loss, thereby reducing the strain on the vehicle's electrical system.
  • Audio Quality: The device is designed to provide high-fidelity audio with low distortion, ensuring a premium listening experience for all passengers.
  • Multi-Channel: It features a quad-channel configuration, allowing for versatile speaker setups and immersive surround sound capabilities.
  • EMI Suppression: The amplifier incorporates features to minimize electromagnetic interference (EMI), which is essential for maintaining the integrity of other electronic systems within the vehicle.

Advanced Protection Systems

The TAS5424ATDKDRQ1 is equipped with a suite of protection features that safeguard the amplifier and the overall audio system against various potential hazards, such as overtemperature, undervoltage, and short circuits. These protective measures ensure the longevity and durability of the audio system, even under harsh automotive conditions.

Automotive Qualification

As an automotive-qualified product, the TAS5424ATDKDRQ1 meets stringent industry standards, including AEC-Q100 certification. This qualification underscores the component's robustness and suitability for the challenging environments encountered in automotive applications.

Applications

The versatility of the TAS5424ATDKDRQ1 makes it an ideal choice for a wide range of automotive audio solutions, including head units, external amplifiers, and rear-seat entertainment systems. Its superior performance and protection features ensure that it can deliver exceptional audio quality in any vehicle.

With its combination of power, efficiency, and high-quality sound reproduction, the TAS5424ATDKDRQ1 from Texas Instruments stands out as a top-tier solution for automotive audio amplification.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $620.8956 $620.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess