EN
  • EN
  • DE

TAS5414

Part No TAS5414
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FOUR-CHANNEL AUTOMOTIVE DIGITAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264086-TAS5414
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5414 CAD Model

Description

The TAS5414 from Texas Instruments is a high-performance, four-channel digital audio amplifier designed to deliver exceptional sound quality for automotive audio systems. This integrated circuit is part of TI's PurePath™ technology suite, which ensures clear, high-fidelity audio reproduction in a variety of listening environments.

With its advanced closed-loop architecture, the TAS5414 provides a significant reduction in output noise and distortion, leading to a cleaner and more precise audio output. This makes it an ideal solution for car audio enthusiasts and OEM manufacturers seeking to enhance the in-vehicle audio experience.

Key Features:

  • High-Performance Output: The TAS5414 is capable of driving 4 channels at 23 W into 4 ohms at 10% THD+N or 38 W into 2 ohms at 10% THD+N, making it a robust choice for powerful sound systems.
  • Efficiency: This amplifier operates with high efficiency, reducing the heat generated and minimizing the need for heat sinks, which can be particularly beneficial in the confined spaces of automotive interiors.
  • Integrated Self-Protection Circuits: The device includes over-current, over-temperature, and under-voltage protection, ensuring reliability and longevity even under stressful conditions.
  • Low Idle Current: It has a low idle current that contributes to reduced power consumption when the amplifier is not actively driving speakers.
  • I2C Control: The TAS5414 can be controlled via an I2C interface, allowing for fine-tuning and customization of audio settings through software.

Applications:

  • Automotive Audio Systems
  • Car Radios and Infotainment Systems
  • External Amplifier Modules for Cars

Overall, the TAS5414 is a versatile and reliable choice for automotive audio applications that require high-quality sound, efficiency, and digital control. Its advanced features and protections make it a durable and high-performing component in any modern car audio system.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2747 $56.3735
11+ $9.2511 $101.7621
17+ $8.9620 $152.3540
24+ $8.6729 $208.1496
30+ $8.3838 $251.5140
40+ $7.5165 $300.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess