EN
  • EN
  • DE

TAS5352ADDVR

Part No TAS5352ADDVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 250W D 44TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 250W x 1 @ 2 Ohm; 125W x 2 @ 4 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-HTSSOP
Dimension 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Win Source Part Number 031868-TAS5352ADDVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5352ADDVR CAD Model

Description

Texas Instruments TAS5352ADDVR Product Overview

The Texas Instruments TAS5352ADDVR is a high-performance, PurePath Digital™ technology-based, audio power amplifier designed for demanding applications in both consumer and professional audio sectors. This integrated circuit is part of the company's extensive range of audio products that combine state-of-the-art technology with reliability and energy efficiency.

Key Features

  • Output Power: The TAS5352ADDVR is capable of delivering 125W of continuous power per channel into a 4-ohm load, which makes it suitable for high-fidelity audio systems and active speakers.
  • Efficiency: It employs Texas Instruments' proprietary PurePath Digital technology, ensuring high efficiency that significantly reduces heat dissipation and eliminates the need for bulky heatsinks.
  • Audio Quality: With its advanced closed-loop architecture, the amplifier maintains low distortion levels and high audio quality, resulting in a crisp and clear sound.
  • Integrated Features: This device includes integrated self-protection circuits, including overcurrent, overtemperature, and undervoltage protection, which contribute to the longevity and reliability of the end product.
  • Flexibility: The TAS5352ADDVR supports multiple audio formats and is compatible with a wide range of digital audio sources, making it a versatile choice for various audio applications.

Applications

The TAS5352ADDVR is ideal for a range of applications including home theater systems, digital televisions, A/V receivers, and professional audio equipment such as studio monitors and mixing consoles. Its high power output and superior sound quality also make it an excellent choice for powered speakers and subwoofers.

Package and Quality

Encased in a compact 44-TSSOP (DBT) package, the TAS5352ADDVR is designed for space-efficient PCB layouts, enabling sleek and compact end-product designs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

To summarize, the TAS5352ADDVR from Texas Instruments is a powerful, efficient, and versatile audio amplifier solution that meets the needs of a wide array of high-performance audio applications.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8996 $51.5984
9+ $12.0832 $108.7488
13+ $11.6750 $151.7750
19+ $10.8586 $206.3134
24+ $10.4504 $250.8096
30+ $10.0421 $301.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess