EN
  • EN
  • DE

TAS5342ADDVR

Part No TAS5342ADDVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC DGTL AMP AUDIO PWR 44HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 200W x 1 @ 2 Ohm; 100W x 2 @ 4 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-HTSSOP
Dimension 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Win Source Part Number 031866-TAS5342ADDVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5342ADDVR CAD Model

Description

Overview of Texas Instruments TAS5342ADDVR

The TAS5342ADDVR is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver exceptional audio quality and efficiency. This advanced component is an ideal solution for compact digital audio applications such as DVD receivers, Blu-ray players, home theater systems, and digital speaker systems. With its state-of-the-art technology, the TAS5342ADDVR provides a seamless and powerful audio experience for both audiophiles and casual listeners alike.

Key Features

  • Output Power: The TAS5342ADDVR is capable of delivering up to 100W per channel into a 6Ω load, ensuring robust and dynamic audio playback for a range of speaker configurations.
  • High Efficiency: With an advanced closed-loop architecture, the device achieves greater than 90% efficiency, minimizing heat dissipation and allowing for smaller heat sinks and overall system size.
  • Advanced Modulation Techniques: It utilizes PurePath HD technology to provide low distortion across the audio band and superior sound quality.
  • Integrated Feedback: The device features an integrated feedback design that reduces the number of external components required, simplifying the circuitry and improving reliability.
  • Mute and Standby Functions: Built-in mute and standby functions allow for power savings and easy integration into consumer electronics with power management features.

Product Specifications

  • Part Number: TAS5342ADDVR
  • Manufacturer: Texas Instruments
  • Package / Case: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
  • Supply Voltage: Operates over a wide supply voltage range from 10V to 26V.
  • Thermal Management: The exposed pad package design enhances thermal performance and reliability.

Applications

The TAS5342ADDVR is highly versatile and can be used in various audio applications. Its compact size and high efficiency make it particularly well-suited for use in space-constrained environments where audio performance cannot be compromised. From home theater systems to professional audio equipment, the TAS5342ADDVR provides a reliable and high-quality solution for amplifying digital audio signals.

For designers and audio engineers looking for a high-performance audio amplifier solution, the TAS5342ADDVR from Texas Instruments offers the perfect blend of power, efficiency, and audio fidelity, making it a top choice for next-generation audio systems.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3703 $52.1466
52+ $1.9449 $101.1348
80+ $1.8841 $150.7280
110+ $1.8233 $200.5630
142+ $1.7626 $250.2892
190+ $1.5802 $300.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess