EN
  • EN
  • DE

TAS5186ADDVR

Part No TAS5186ADDVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 60W D 44TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 6-Channel
Max Output Power x Channels @ Load 60W x 1 @ 3 Ohm; 30W x 5 @ 6 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-HTSSOP
Dimension 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Win Source Part Number 031865-TAS5186ADDVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5186ADDVR CAD Model

Description

The TAS5186ADDVR from Texas Instruments is a high-performance, six-channel digital audio PWM processor. Designed for demanding applications in audio amplification, this integrated circuit is capable of driving 6 channels at 100 W per channel into 6-ohm loads, making it an ideal choice for home theater systems, mini/micro component systems, and digital TV applications.

Key Features

  • Advanced PWM Modulator: The TAS5186ADDVR employs an advanced closed-loop PWM architecture that ensures high-quality audio reproduction with low distortion and noise.
  • High Power Efficiency: With its high efficiency, this PWM processor reduces heat dissipation and eliminates the need for large heatsinks, making it suitable for compact audio solutions.
  • Multichannel Output: The device supports up to six channels, enabling complex audio systems with multiple speakers to be driven with a single IC.
  • Thermal and Overcurrent Protection: Built-in protection mechanisms safeguard the IC against overheating and overcurrent conditions, enhancing system reliability and longevity.
  • Flexible Switching Rates: The TAS5186ADDVR can operate at different switching rates, allowing designers to optimize the system for either audio performance or reduced electromagnetic interference (EMI).
  • DDV Technology: Texas Instruments' proprietary Digital Differential Voltage (DDV) technology enables the TAS5186ADDVR to deliver high-quality audio while minimizing power loss.

Applications

The versatility of the TAS5186ADDVR makes it suitable for a wide range of audio applications, including:

  • Home Theater Receivers
  • Powered Speaker Systems
  • Digital TV Audio Systems
  • Mini/Micro Component Audio Systems

Package and Quality

Encased in a 44-TSSOP (Thin Shrink Small Outline Package), the TAS5186ADDVR is designed for surface mount technology, allowing for streamlined manufacturing and assembly processes. Texas Instruments ensures high standards of quality and reliability, making the TAS5186ADDVR a trusted choice for audio system designers and manufacturers.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3959 $53.9590
23+ $4.4275 $101.8325
35+ $4.2891 $150.1185
49+ $4.1507 $203.3843
63+ $4.0124 $252.7812
84+ $3.5973 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess