EN
  • EN
  • DE

TPA3101D2PHPG4

Part No TPA3101D2PHPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 10-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271820-TPA3101D2PHPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3101D2PHPG4 CAD Model

Description

Product Overview: TPA3101D2PHPG4

The TPA3101D2PHPG4 is a high-performance audio amplifier from Texas Instruments, designed to deliver exceptional sound quality for a wide array of consumer electronics. This integrated circuit is part of TI's extensive audio amplifier portfolio and is known for its efficiency, reliability, and clear audio reproduction.

Key Features

  • Output Power: The TPA3101D2PHPG4 can deliver up to 20 Watts per channel into an 8-ohm load, ensuring robust sound output for its size and power consumption.
  • Class-D Operation: As a Class-D amplifier, it offers greater power efficiency compared to traditional amplifiers, making it ideal for battery-powered devices and reducing heat dissipation.
  • Audio Quality: With advanced modulation techniques, the amplifier provides high-quality sound with lower distortion, ensuring an excellent listening experience.
  • Thermal and Short-Circuit Protection: Built-in safeguards protect the device from damage due to overheating or short-circuit conditions, enhancing its durability and lifespan.
  • Single-Supply Operation: The amplifier operates on a single power supply, simplifying circuit design and minimizing the number of external components required.
  • Flexible Sound Adjustment: It includes features such as adjustable gain settings and a shutdown function, allowing for versatile control over the audio output.

Applications

The TPA3101D2PHPG4 is suitable for a variety of audio applications, including:

  • Home theater systems
  • Television sound enhancement
  • Portable and desktop audio systems
  • Active speakers and soundbars
  • Multimedia monitors

Technical Specifications

  • Package: 48-HTQFP
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 10V to 26V
  • THD+N: 0.08% at 1W into an 8Ω load
  • SNR: 100 dB

The TPA3101D2PHPG4 from Texas Instruments is a versatile and powerful solution for any audio amplification need, combining high-quality sound with efficient operation and user-friendly features.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6280 $51.7680
13+ $8.0820 $105.0660
20+ $7.8089 $156.1780
28+ $7.2629 $203.3612
36+ $6.9898 $251.6328
45+ $6.7168 $302.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,895 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess