The TAS5182IDCA from Texas Instruments is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality in a compact and efficient package. This advanced component is part of the PurePath™ Digital technology line, which is renowned for its ability to produce high-fidelity audio with minimal power loss.
Key Features
- High Output Power: The TAS5182IDCA is capable of delivering up to 100 Watts per channel into a 6-ohm load, making it suitable for powering a wide range of speakers in various audio applications.
- Efficiency: With its high efficiency of greater than 90%, this digital amplifier ensures that the audio performance is not only powerful but also energy-efficient, reducing heat dissipation and eliminating the need for bulky heatsinks.
- Advanced Modulation Techniques: It employs advanced modulation techniques that result in improved audio performance and reduced electromagnetic interference (EMI), making it ideal for use in both consumer and professional audio equipment.
- Thermal and Overcurrent Protection: The TAS5182IDCA is equipped with multiple protection features, including thermal shutdown and overcurrent protection, which safeguard the device and the overall system from potential damage.
Applications
The TAS5182IDCA is versatile enough to be used in a range of applications, including:
- Home Theater Systems
- Professional Audio Equipment
- Active Speakers and Subwoofers
- Mini and Micro Component Systems
- TV Sound Systems
Technical Specifications
Some of the technical specifications of the TAS5182IDCA include:
- Power Output: Up to 100W per channel (6Ω load)
- Load Impedance: Compatible with 4Ω to 8Ω speakers
- Signal-to-Noise Ratio (SNR): Typically 100 dB
- Total Harmonic Distortion + Noise (THD+N): 0.03% at 1 W
- Efficiency: >90%
- Package: 36-TSSOP
With its robust design and superior audio quality, the TAS5182IDCA is a perfect choice for audio enthusiasts and professionals looking for a reliable and high-performing digital amplifier solution.