EN
  • EN
  • DE

TAS5152

Part No TAS5152
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description STEREO DIGITAL AMPLIFIER POWER STAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1264065-TAS5152
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5152 CAD Model

Description

The TAS5152 is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments (TI). This advanced product is part of TI's PurePath™ Digital technology line, which is renowned for delivering outstanding audio quality and efficiency. The TAS5152 is specifically crafted to provide a top-tier audio amplification solution for a wide array of consumer electronics, including home theater systems, digital TV audio, multi-channel speaker systems, and other audio equipment requiring high power with supreme clarity.

Key Features

  • High-Efficiency Operation: The TAS5152 utilizes a class-D architecture that provides up to 90% efficiency, significantly reducing heat dissipation and eliminating the need for bulky heatsinks.
  • Power Output: Capable of delivering 125W per channel into a 4-ohm load, this amplifier ensures robust and dynamic audio performance.
  • Advanced Modulation Techniques: It employs TI's patented Digital Amplifier PWM Processor (DDPP™), which allows for reduced distortion and improved audio quality.
  • Thermal and Overcurrent Protection: Built-in protection circuits safeguard the TAS5152 against potential damage from overheating and overcurrent conditions.
  • Flexible Power Supply: The device can operate over a wide power supply range, accommodating various system power requirements.
  • Integrated Feedback: The inclusion of an integrated feedback loop improves performance by minimizing noise and distortion.

Applications

The TAS5152 is versatile and can be used in a multitude of applications. Its high efficiency and powerful output make it an ideal choice for:

  • Home Theater Receivers
  • Powered Speakers
  • Digital Televisions
  • Mini/Micro Component Systems

With its combination of power, precision, and TI's cutting-edge technology, the TAS5152 offers a premier solution for designers looking to create high-quality audio experiences for their customers. Its integration-friendly design also ensures a simplified design process, enabling faster time-to-market for products incorporating this sophisticated audio amplifier.

Conclusion

Overall, the TAS5152 from Texas Instruments stands out as a state-of-the-art digital amplifier power stage that brings together power, efficiency, and exceptional audio fidelity, making it a top choice for audio system manufacturers worldwide.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0268 $50.2680
25+ $4.1246 $103.1150
38+ $3.9957 $151.8366
52+ $3.8668 $201.0736
67+ $3.7379 $250.4393
90+ $3.3512 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess