EN
  • EN
  • DE

TAS5142DDV

Part No TAS5142DDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 100W D 44TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 35
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Series PurePath Digital
Packaging Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 100W x 2 @ 4 Ohm
Operating Supply Voltage 10.8 V ~ 13.2 V
Features Digital Inputs Short-Circuit and Thermal Protection Shutdown
Mounting Style SMD/SMT
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Device Package 44-HTSSOP
Package 44-TSSOP (0.244" 6.20mm Width) Exposed Pad
Catalog Class D Amplifier
Win Source Part Number 081342-TAS5142DDV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5142DDV CAD Model

Description

Introducing the TAS5142DDV from Texas Instruments

The TAS5142DDV is a cutting-edge, high-performance audio amplifier integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This powerful component is specifically designed to deliver exceptional audio quality with high efficiency, making it an ideal choice for a wide range of applications such as home theaters, desktop audio systems, and active speakers.

Key Features

  • Output Power: The TAS5142DDV boasts an impressive output power capability, capable of delivering up to 100 Watts per channel into a 6-ohm load. This ensures loud, clear, and dynamic sound reproduction for an immersive audio experience.
  • High Efficiency: With an advanced Class-D architecture, this IC offers high efficiency, which not only reduces power consumption but also minimizes the need for heat sinks and other thermal management components, leading to more compact and cost-effective designs.
  • PurePath Digital™ Technology: TI's proprietary PurePath Digital™ technology ensures high-fidelity audio performance. This feature enables the amplifier to produce crystal-clear sound with minimal distortion and noise.
  • Flexible Operation Modes: The TAS5142DDV can be configured in various modes, including bridge-tied load (BTL), single-ended, and parallel bridge-tied load (PBTL), providing designers with the flexibility to tailor the audio system to specific requirements.
  • Integrated Protection: The device includes a range of integrated self-protection circuits, such as over-current, over-temperature, and under-voltage protection, ensuring reliable operation and longevity of the audio system.
  • Simple Integration: Designed for easy integration, the TAS5142DDV comes in a compact 44-pin HTSSOP (PowerPAD™) package, which simplifies PCB layout and allows for space-saving designs.

Applications

The TAS5142DDV is versatile enough to be used in various high-performance audio applications. Its robust design and high-quality audio output make it suitable for:

  • Home theater systems
  • Multi-channel audio systems
  • Active speakers and subwoofers
  • Soundbars
  • Professional audio equipment

With its combination of power, efficiency, and audio fidelity, the TAS5142DDV from Texas Instruments stands out as a premier choice for audio amplification needs. Whether for consumer or professional audio applications, this IC promises to deliver an unparalleled listening experience.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5071 $67.5213
6+ $18.4674 $110.8044
9+ $17.8903 $161.0127
12+ $17.3132 $207.7584
15+ $16.7361 $251.0415
20+ $15.0048 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess