Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Motor Type - Stepper Unipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Output Current 2.2A
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 0 V to 42 V
Temperature Range - Operating 0°C to 105°C (TC)
Mounting Through Hole
Case / Package 19-SIP
Win Source Part Number 142831-STK672-630AN-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK672-630AN-E CAD Model

Description

ON Semiconductor STK672-630AN-E Stepper Motor Driver

The STK672-630AN-E is a highly-integrated stepper motor driver module manufactured by ON Semiconductor, designed to deliver exceptional performance and reliability for a wide range of motor driving applications. This compact, hybrid IC enables precise control of stepper motor motion with its advanced features and robust design.

At the heart of the STK672-630AN-E lies a unipolar, 2-phase stepper motor driver which can drive motors with a wide range of operating voltages, typically from 10V to 35V. This makes it suitable for various applications such as office automation machines, factory automation equipment, and other precision motor control scenarios where space and power efficiency are critical.

The driver module is capable of output currents up to 2A, allowing it to handle a broad spectrum of stepper motors from small to medium power requirements. With its built-in micro-stepping controller, the STK672-630AN-E can achieve smooth and precise motor movements, which is crucial for applications that require fine positioning and smooth motion profiles.

One of the key features of this motor driver is its high levels of integration. The STK672-630AN-E incorporates a dual H-bridge driver circuit, a clock oscillator, and a 10-bit DAC for current control, all within a single package. This not only simplifies the design and reduces the footprint on the PCB but also enhances system reliability by minimizing the number of external components required.

Another advantage of the STK672-630AN-E is its thermal shutdown feature, which protects the IC from overheating by automatically shutting down the output stages if the chip's temperature exceeds a safe threshold. This, along with its overcurrent protection feature, ensures long-term reliability and safe operation under various conditions.

For ease of use, the STK672-630AN-E includes a simple step and direction interface, which allows designers to easily implement motor control functions without complex programming. This interface is compatible with most microcontrollers, making it a versatile choice for integrating into existing designs.

In summary, the ON Semiconductor STK672-630AN-E stepper motor driver is an excellent solution for designers looking for a high-performance, easy-to-use, and reliable motor control IC. With its advanced features and protective functions, it stands out as a top choice for driving stepper motors in a variety of industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.7900
ECAD model for DRV8800PWP
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to $4.7331
ECAD model for DRV8301DCAR
Texas Instruments
IC MOTOR DRIVER DC LRA 8BGA
Lowest to $1.9323
ECAD model for DRV8601ZQVR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to $1.0070
ECAD model for DRV8832DGQ
ON Semiconductor
I2C Micro-stepping Motor Driver
Need more? Email Us
ECAD model for AMIS30624C6245RG
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2104
ECAD model for DRV8812PWPR
Texas Instruments
IC MOTOR DRIVER DC LRA 8SON
Lowest to $0.2343
ECAD model for DRV8601DRBR
Texas Instruments
IC LRA/ERM HAPTIC DRIVER 10QFN
Lowest to $0.6502
ECAD model for DRV2603RUNR
Texas Instruments
IC MOTOR DRIVER SER 48HTSSOP
Lowest to $4.7486
ECAD model for DRV8823DCAR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention