The Texas Instruments TAS5142 is a high-performance, integrated stereo digital amplifier power stage designed to deliver exceptional audio quality with high efficiency. This component is part of Texas Instruments' PurePath™ Digital technology, which aims to provide advanced solutions for audio amplification in various applications such as home theater systems, Hi-Fi audio, and active speakers.
Key Features
- Output Power: The TAS5142 is capable of delivering up to 100 watts per channel into a 6-ohm load, ensuring powerful and clear sound reproduction for a dynamic audio experience.
- High Efficiency: With a typical efficiency of 90%, this digital amplifier minimizes heat dissipation and energy loss, making it suitable for energy-conscious audio systems.
- DDX™ Technology: The inclusion of Direct Digital Amplification (DDX™) allows for reduced system cost and complexity while maintaining excellent audio performance and dynamic range.
- Thermal and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating or excessive current, enhancing the longevity and reliability of the amplifier.
- Flexible Power Supply: The TAS5142 operates over a wide power supply range, accommodating various system designs and power requirements.
Applications
The versatility of the TAS5142 makes it suitable for a wide range of applications, including:
- Multi-channel audio systems
- Mini and micro component systems
- TV sound systems
- Powered speaker systems
Technical Specifications
- Signal-to-Noise Ratio (SNR): Typically 102 dB
- Total Harmonic Distortion + Noise (THD+N): 0.05% at 1 W, 1 kHz
- Load Impedance: Stable with 4-ohm to 8-ohm speakers
- Package: HTSSOP PowerPAD
With its advanced features and robust design, the Texas Instruments TAS5142 digital amplifier power stage is an excellent choice for designers looking to enhance audio performance while maintaining efficiency and reliability in their products.