EN
  • EN
  • DE

COP85CR9HVA8

Part No COP85CR9HVA8
Manufacturer National Semiconductor (TI)
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0036+
Reference case PLCC
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 752674-COP85CR9HVA8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COP85CR9HVA8 CAD Model

Description

The COP85CR9HVA8 is an 8-bit microcontroller from National Semiconductor, which is now part of Texas Instruments (TI). It belongs to the COP8 family of microcontrollers and is designed for a variety of embedded control applications. This microcontroller is known for its low power consumption, integrated peripherals, and ease of use, making it suitable for applications requiring efficient processing and control capabilities.

Applications:

  • Consumer Electronics: Used in remote controls, small appliances, and toys.
  • Industrial Control: Employed in motor control, sensor interfaces, and process automation.
  • Automotive Electronics: Integrated into dashboard controls, lighting systems, and simple automotive applications.
  • Security Systems: Found in alarm systems, access control devices, and surveillance equipment.
  • Medical Devices: Used in portable medical devices and monitoring equipment.

Features:

  • 8-Bit Architecture: Provides efficient processing for control applications.
  • Integrated Peripherals: Includes timers, UART, and ADC for versatile interfacing.
  • Low Power Consumption: Minimizes energy usage for battery-powered devices.
  • Internal Oscillator: Simplifies system design by eliminating the need for external clock components.
  • Programmable I/O Ports: Offers flexible input/output capabilities for interfacing with external devices.

Benefits:

  • Cost-Effective Solution: Provides a low-cost microcontroller option for embedded control applications.
  • Simplified System Design: Integrated peripherals reduce the need for external components.
  • Extended Battery Life: Low power consumption prolongs the runtime of battery-powered devices.
  • Versatile Interfacing: Programmable I/O ports enable flexible connection to various external devices.
  • Easy Programming: Supports assembly language and C programming for easy software development.

Additional Details:

The COP85CR9HVA8 microcontroller operates at a relatively low clock speed, typically around 10MHz, and features on-chip memory, including flash memory for program storage and RAM for data storage. It supports various power-saving modes to further reduce energy consumption. The operating voltage range is typically between 2.7V and 5.5V. It's often used in applications where a small footprint and low power consumption are critical requirements.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6706 $71.0118
6+ $19.4213 $116.5278
10+ $18.8150 $188.1500
13+ $18.2074 $236.6962
17+ $17.6010 $299.2170
22+ $15.7808 $347.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess