EN
  • EN
  • DE

TAS5121DKDRG4

Part No TAS5121DKDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 100W D 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath Digital
Packaging Reel package
Part Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 100W x 1 @ 4 Ohm
Operating Supply Voltage 10.8 V ~ 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Package 36-HSSOP
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796310-TAS5121DKDRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5121DKDRG4 CAD Model

Description

The TAS5121DKDRG4 is a high-performance, integrated stereo digital amplifier power stage designed and manufactured by Texas Instruments. This advanced product is part of TI's extensive audio amplifier portfolio, which is known for its quality, efficiency, and reliability. The TAS5121DKDRG4 is specifically engineered to deliver high-quality audio performance for a wide range of consumer electronics, including home theater systems, Hi-Fi audio, and active speakers.

Key Features

  • High Output Power: The TAS5121DKDRG4 is capable of delivering up to 100 watts per channel into 6 ohms, providing robust power for even demanding speakers.
  • PurePath Digital Technology: Incorporates TI's PurePath Digital technology, ensuring high-fidelity audio with low distortion and noise.
  • Efficient Operation: With its high efficiency, the amplifier generates less heat and reduces the need for bulky heatsinks, making it ideal for compact audio applications.
  • Thermal and Overcurrent Protection: Built-in protection circuits safeguard the amplifier against overheating and overcurrent conditions, enhancing product reliability and longevity.
  • Single-Supply Operation: Designed to operate from a single power supply, simplifying the power supply design and reducing system complexity.
  • Multiple Switching Modes: Supports both AD and BD modulation, allowing designers to optimize performance for specific applications.

Applications

The TAS5121DKDRG4 is versatile and can be used in a variety of audio applications. Its high power and excellent audio quality make it suitable for:

  • Home Theater Systems
  • Active Speaker Systems
  • Hi-Fi Audio Components
  • Multi-channel Audio Systems

Technical Specifications

Parameter Value
Output Power (per channel) Up to 100W into 6Ω
Supply Voltage 10V to 30V
THD+N 0.08% at 1W into 6Ω
Efficiency Up to 88%
Package PowerPAD HSSOP

The TAS5121DKDRG4, with its robust feature set and exceptional audio quality, is an ideal choice for audio enthusiasts and professionals seeking a high-performance digital amplifier solution.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1948 $50.3636
17+ $5.9035 $100.3595
27+ $5.7190 $154.4130
37+ $5.5345 $204.7765
47+ $5.3500 $251.4500
63+ $4.7966 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess