Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 027278-REF1004C-2.5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian REF1004C-2.5 CAD Model

Description

Product REF1004C-2.5 is a high precision voltage reference from Texas Instruments, a globally recognized leader in the electronics industry.

  • Output: Fixed 2.5-volt output
  • Initial Accuracy: 0.2%
  • Drift: 50ppm/°C
  • Dropout Voltage: Low
  • Quiescent Current: Low
  • Line and Load Regulation: Excellent
  • Short-Circuit Protection: Yes
  • Thermal Shutdown Capability: Yes
  • Package: Small-outline transistor (SOT) package

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $1.7550
ECAD model for TS4041DILT-1.2
STMicroelectronics
V-Ref Adjustable 1.24V to 6V 30mA 5-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-5
Lowest to $0.6574
ECAD model for TS431BILT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX RF
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS432CX5 RF
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Lowest to $1.8206
ECAD model for ISL21010CFH325Z-TK
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1944T-E2-AZ
Maxim Integrated
Low-Voltage Reference | IC VREF SHUNT 1.23V 8SOIC
Need more? Email Us
ECAD model for ICL8069CCSA
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7106
ECAD model for TS431AIYLT
STMicroelectronics
Need more? Email Us
ECAD model for TS3431BITL

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7600 $65.5200
5+ $26.8800 $134.4000
7+ $26.0400 $182.2800
9+ $25.2000 $226.8000
12+ $24.3600 $292.3200
16+ $21.8400 $349.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,776 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention