EN
  • EN
  • DE

TAS5103DAP

Part No TAS5103DAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 15W 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8Ohm
Voltage - Supply 8V ~ 23V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 32-HTSSOP
Package / Case 32-PowerTSSOP (0.240", 6.10mm Width)
Base Product Number TAS5103
Standard Package 46 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 936109-TAS5103DAP
Ultra Librarian 3D Model Ultra Librarian TAS5103DAP CAD Model

Description

The TAS5103DAP is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver premium audio quality and efficiency. This advanced audio solution is ideal for a wide range of applications, including home stereo and theater systems, televisions, soundbars, and active speakers.

Key Features

  • High-Efficiency Class-D Operation: The TAS5103DAP operates on Class-D amplification, which offers high power efficiency over traditional linear amplifiers, reducing heat dissipation and power losses.
  • Output Power Capacity: This power stage can deliver up to 25W per channel into an 8-ohm load, ensuring robust and dynamic audio performance for a superior listening experience.
  • Integrated Feedback: The inclusion of integrated feedback improves performance by reducing output distortion and increasing audio fidelity.
  • PurePath Digital™ Technology: Texas Instruments' proprietary PurePath Digital™ technology enables the TAS5103DAP to receive a pulse-width modulated input signal, which helps in maintaining audio clarity and detail.
  • Thermal and Overcurrent Protection: The device is equipped with advanced protection circuitry that guards against thermal overload and overcurrent conditions, enhancing product reliability and longevity.
  • Single-Supply Operation: Simplified power requirements allow for single-supply operation, making the design and integration of the TAS5103DAP into audio systems more straightforward.

Applications

The TAS5103DAP is versatile and can be used in various audio applications, including:

  • Home Stereo Systems
  • Home Theater Receivers
  • Television Sound Enhancement
  • Soundbars and Docking Stations
  • Active Speakers and Subwoofers

Technical Specifications

With its advanced technical specifications, the TAS5103DAP ensures high-quality audio output and reliable performance:

  • Supply Voltage Range: 10V to 26V
  • SNR (Signal to Noise Ratio): >100dB
  • THD+N (Total Harmonic Distortion + Noise): <0.08%

For a detailed datasheet and further information on integration, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2437 $55.4622
14+ $7.5846 $106.1844
21+ $7.3476 $154.2996
29+ $7.1106 $206.2074
37+ $6.8736 $254.3232
49+ $6.1625 $301.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess