EN
  • EN
  • DE

TAS3103ADBT

Part No TAS3103ADBT
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description Digital Audio Processor With 3D Effects
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 3
Interface I2C
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1264040-TAS3103ADBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AS3103A
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS3103ADBT CAD Model

Description

The TAS3103ADBT from Texas Instruments is a high-performance, integrated digital audio signal processor (DSP) designed to deliver sophisticated audio processing capabilities to a wide range of audio applications. This advanced DSP is ideal for applications requiring complex audio signal processing, such as AV receivers, DVD receivers, and digital speakers.

Key Features

  • High Performance: With a 48-bit data path, the TAS3103ADBT is capable of maintaining signal integrity for high-quality audio reproduction.
  • Programmable DSP: It features a fully programmable DSP core, allowing developers to tailor its operation to specific audio processing needs.
  • Multiple Audio Inputs and Outputs: The device supports a variety of audio input and output configurations, making it versatile for different audio systems.
  • Integrated Data Converters: It includes integrated A/D and D/A converters, reducing the need for additional components in the audio signal chain.
  • Flexible Serial Audio Interface: The TAS3103ADBT offers a flexible serial audio interface that is compatible with numerous audio data formats and sources.
  • I²C Control Interface: The device can be controlled via an I²C interface, allowing for easy integration with microcontrollers and other digital systems.

Applications

The TAS3103ADBT is designed to meet the needs of a variety of audio applications, including:

  • Home theater systems
  • Multi-channel audio systems
  • Professional audio equipment
  • Automotive audio systems
  • Active speakers and soundbars

Technical Specifications

Some of the technical specifications of the TAS3103ADBT include:

  • Supply Voltage: 3.3V
  • Dynamic Range: 100dB
  • Operating Temperature Range: -40°C to 85°C
  • Package: 38-TSSOP

For developers and audio enthusiasts looking for a powerful and versatile audio DSP, the TAS3103ADBT from Texas Instruments offers a compelling solution with its robust feature set and high-fidelity audio processing capabilities.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5976 $57.9880
11+ $9.5160 $104.6760
17+ $9.2187 $156.7179
23+ $8.9213 $205.1899
29+ $8.6239 $250.0931
39+ $7.7318 $301.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess