EN
  • EN
  • DE

TAS3001CPWR

Part No TAS3001CPWR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO PROC 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32 b
Case / Package 28-TSSOP
Win Source Part Number 107279-TAS3001CPWR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian TAS3001CPWR CAD Model

Description

The TAS3001CPWR is a high-fidelity audio processor integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced audio processor is part of TI's extensive range of audio products, offering a combination of performance, efficiency, and flexibility that is ideal for a wide array of audio applications.

Key Features

  • Audio Processing: The TAS3001C is equipped with a digital audio processor that includes a 3-band equalizer and dynamic range compression, which enhances the quality of the audio signal and provides a rich listening experience.
  • Programmability: Users can program the device through a serial control bus, allowing for customization of audio processing parameters to suit specific needs.
  • Compatibility: It supports a variety of audio data formats, making it compatible with multiple digital audio sources and systems.
  • Integration: The IC is designed for easy integration into digital audio systems and can be used in conjunction with other TI audio components for a complete audio solution.

Applications

The TAS3001CPWR is versatile and can be used in a variety of applications, including:

  • Home theater systems
  • Professional audio equipment
  • Automotive audio systems
  • Personal computers and multimedia speakers

Technical Specifications

  • Package: The device comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for surface mounting, offering a compact footprint for space-constrained applications.
  • Supply Voltage: It operates over a wide power supply range, accommodating various system power requirements.
  • Temperature Range: The TAS3001CPWR is designed to operate within a specified temperature range, ensuring reliability and performance under varying environmental conditions.

Quality and Support

Texas Instruments is known for its commitment to quality and reliability, and the TAS3001CPWR is no exception. Customers can expect robust support, including detailed datasheets, application notes, and technical assistance from TI's support team. This ensures that integrating the TAS3001CPWR into your audio system will be as seamless as possible, with resources readily available to help you maximize the potential of this audio processor IC.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9202 $53.2818
21+ $4.8576 $102.0096
32+ $4.7058 $150.5856
44+ $4.5540 $200.3760
57+ $4.4022 $250.9254
77+ $3.9468 $303.9036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,947 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess