EN
  • EN
  • DE

TAS2564YBGR

Part No TAS2564YBGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 10W CLASS-D SMART AMP W/ DSP / Amplifier IC 1-Channel (Mono) Class D 36-DSBGA (2.63x2.46)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 7W x 1 @ 8Ohm
Voltage - Supply 1.65V ~ 1.95V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 36-DSBGA (2.63x2.46)
Case / Package 36-XFBGA, DSBGA
Base Product Number TAS2564
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TAS2564YBGRDKR,296-TAS2564YBGRCT,296-TAS2564YBGRTR
Standard Package 3,000
Win Source Part Number 1321742-TAS2564YBGR
Ultra Librarian 3D Model Ultra Librarian TAS2564YBGR CAD Model

Description

Introducing the TAS2564YBGR from Texas Instruments

The TAS2564YBGR is a state-of-the-art digital input Class-D audio amplifier integrated with advanced audio processing features, designed and manufactured by Texas Instruments (TI). This compact and efficient solution is ideal for delivering high-quality sound in portable and space-constrained applications.

Key Features

  • High-Performance Audio: With its advanced audio processing capabilities, the TAS2564YBGR provides an exceptional audio experience with high fidelity and minimal distortion, ensuring crystal-clear sound reproduction.
  • Efficiency: As a Class-D amplifier, it offers superior power efficiency, which is crucial for battery-powered devices, enabling longer playback time and reduced heat generation.
  • Output Power: The device can deliver up to 5.7W of continuous output power into a 4-ohm load with less than 1% THD+N, making it powerful enough for a wide range of audio applications.
  • Integrated Speaker Protection: TI's SpeakerGuard™ technology provides speaker protection with an integrated boost converter and battery tracking AGL (Adaptive Gain Limiter).
  • IV Sense: The amplifier features an integrated speaker voltage and current sensing, which enables real-time monitoring and protection of the speaker.
  • Programmability: The TAS2564YBGR is fully programmable via TI's PurePath™ Console 3 software, allowing for extensive customization to achieve the desired audio signature.

Applications

The TAS2564YBGR is versatile and can be used in various applications, including:

  • Smartphones
  • Tablets
  • Portable speakers
  • Bluetooth speakers
  • Docking stations

Package and Availability

Offered in a compact 2.46mm x 2.46mm, 36-ball WCSP package, the TAS2564YBGR is designed to fit into the smallest of spaces without sacrificing performance. This product is available for order directly through Texas Instruments or their authorized distributors.

For designers and audio enthusiasts looking for a high-quality audio amplifier solution, the TAS2564YBGR represents a blend of performance, efficiency, and advanced features that can elevate any audio system to the next level.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4662 $53.5944
28+ $3.6646 $102.6088
43+ $3.5501 $152.6543
59+ $3.4355 $202.6945
76+ $3.3210 $252.3960
101+ $2.9775 $300.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess