The Texas Instruments SNLVT573DBR is a high-performance, octal transparent D-type latch with 3-state outputs, designed for 2.7-V to 3.6-V VCC operation. It is a significant component in digital systems, particularly in applications where temporary data storage and transfer are required. The device is part of the SNLVT series, which is known for its low-voltage operation and compatibility with TTL levels.
Key Features
- Logic Type: Octal Transparent D-Type Latch
- Output Type: 3-State
- Operating Voltage: 2.7V to 3.6V
- IC Package Type: SSOP (Shrink Small-Outline Package)
- Pin Count: 20
- Data Flow: Bidirectional
- Propagation Delay Time: Fast propagation delay time, ensuring quick response to input changes
Product Applications
The SNLVT573DBR is ideal for a wide array of applications, including:
- Temporary storage of data
- Data transceivers
- Communication systems
- Microprocessor or microcontroller systems
- Buffer memory
- Address registers
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SNLVT573DBR is no exception. It is designed to meet the rigorous standards of the industry, ensuring high performance and durability for critical applications.
Environmental Compliance
The SNLVT573DBR complies with RoHS standards, reflecting Texas Instruments' dedication to environmental responsibility and the production of eco-friendly components.
Ordering and Packaging
Each SNLVT573DBR comes in a tape and reel packaging, facilitating efficient assembly during the manufacturing process. The device's SSOP-20 package is optimized for space-saving on printed circuit boards, making it an excellent choice for compact designs.