EN
  • EN
  • DE

TPS3106E16DBVRG4

Part No TPS3106E16DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description ULTRALOW SUPPLY CURRENT/SUPPLY VOLTAGE SUPERVISORY CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 65 ms Minimum
Voltage - Threshold 1.521V
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1272322-TPS3106E16DBVRG4
Manufacturer Homepage www.ti.com
Family Name TPS3106
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3106E16DBVRG4 CAD Model

Description

The TPS3106E16DBVRG4 is a sophisticated supervisory circuit integrated by Texas Instruments, designed to provide precision voltage monitoring and microprocessor supervisory functions. This device is a crucial component for systems that require a high level of stability and reliability, ensuring that all system parameters remain within operational thresholds.

Key Features

  • Supply Voltage Supervision: The TPS3106E16DBVRG4 is designed to monitor the supply voltage of a microprocessor (µP) or digital system. It provides a precise, programmable voltage threshold monitor, ensuring that the system operates within safe voltage levels.
  • Manual Reset Input: This feature allows for a manual reset, enabling the user to initiate a system reset whenever necessary. This is particularly useful for system maintenance or in the event of a system error.
  • Watchdog Timer: The integrated watchdog timer serves as an independent system monitor, which helps to detect and recover from system malfunctions. If the watchdog timer is not periodically reset by the system software, it will assert a system reset, ensuring proper functionality.
  • Power-On Reset Generator: The device guarantees a clean system reset by providing a power-on reset (POR) signal to the microprocessor upon power-up, ensuring the system starts from a known state.
  • Low Power Consumption: Designed for power-sensitive applications, the TPS3106E16DBVRG4 offers low power consumption, helping to extend the life of battery-powered devices.
  • Small Form Factor: The device comes in a compact SOT-23-6 package, making it ideal for space-constrained applications without compromising performance.

Applications

The TPS3106E16DBVRG4 is suitable for a broad range of applications that require precise voltage monitoring and system reliability. This includes industrial control systems, portable electronics, telecommunications, automotive systems, and any other system that relies on a stable and dependable microprocessor environment.

Quality and Reliability

As with all Texas Instruments products, the TPS3106E16DBVRG4 is manufactured to the highest quality standards, ensuring both robustness and reliability for critical system applications. Its design and production adhere to the stringent industry requirements, making it a trusted choice for designers looking to incorporate a reliable supervisory circuit into their systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0434 $51.7378
41+ $2.4972 $102.3852
63+ $2.4192 $152.4096
86+ $2.3411 $201.3346
111+ $2.2631 $251.2041
148+ $2.0290 $300.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 283 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess