EN
  • EN
  • DE

SNJ55452BJG

Part No SNJ55452BJG
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description DUAL PERIPHERAL DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336315-SNJ55452BJG
Popularity Medium
Supply and Demand Status Limited
Package Tube
Product Status Active
Logic Type Peripheral Driver
Number of Elements 2
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low 300µA, 300mA
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -55°C ~ 125°C (TA)
Grade -
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Ultra Librarian 3D Model Ultra Librarian SNJ55452BJG CAD Model

Description

The SNJ55452BJG is a high-quality integrated circuit (IC) produced by Texas Instruments, renowned for their robust and reliable electronic components. This particular product is designed to cater to a wide array of applications, from industrial to automotive, and is well-suited for environments that demand high reliability and performance.

Key Features

  • Durable Construction: The SNJ55452BJG is built to withstand harsh conditions, making it ideal for use in industrial settings where temperature and voltage fluctuations are common.
  • Versatile Functionality: This IC can be utilized in various circuits, providing flexibility in design for engineers and developers.
  • High Performance: With Texas Instruments' commitment to quality, this product delivers consistent and reliable performance, essential for critical applications.
  • Longevity: The SNJ55452BJG is designed for a long operational life, ensuring that devices function over extended periods without the need for frequent replacements.

Applications

The versatility of the SNJ55452BJG allows it to be integrated into a multitude of devices and systems. It is particularly well-suited for:

  • Automotive systems that require high reliability under varying conditions.
  • Industrial control systems where durability and consistent performance are necessary.
  • Power management applications that need efficient and stable operation.
  • Complex electronics where a dependable IC can simplify design and improve overall system integrity.

Technical Specifications

The SNJ55452BJG boasts a range of technical specifications that make it a standout choice for electronic applications:

  • Robust operating temperature range suitable for challenging climates.
  • High tolerance to voltage variations, ensuring stability in fluctuating power supplies.
  • Compliance with industry standards for quality and safety.

For detailed technical specifications, reference the official datasheet provided by Texas Instruments.

Conclusion

In conclusion, the SNJ55452BJG from Texas Instruments is a testament to the company's dedication to engineering excellence. It offers a blend of durability, versatility, and high performance, making it a valuable component in a wide range of electronic applications. With its robust design and reliable operation, the SNJ55452BJG is an excellent choice for professionals looking for a component that will deliver consistent results in demanding situations.

You May Also Be Interested in

Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1159 $82.1159
2+ $79.5497 $159.0994
3+ $76.9836 $230.9508
4+ $74.4175 $297.6700
5+ $66.7191 $333.5955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess