Product Overview: SNJ54S174J
The SNJ54S174J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and precision engineering. This device is a part of the 54S series, which is well-known for its robust performance in demanding applications. The SNJ54S174J is a Hex/Quadruple D-Type Flip-Flop with a clear function, making it an essential component for digital systems requiring the storage or transfer of data.
Key Features
- Logic Type: D-Type Flip-Flop
- Number of Circuits: 6
- Output Type: Differential
- Function: Standard
- Trigger Type: Positive Edge
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: J-Lead Ceramic Package
Applications
The SNJ54S174J is particularly suited for a wide range of applications across various industries, including:
- Computing systems
- Communication equipment
- Instrumentation
- Industrial control systems
- Avionics and space applications
Quality and Reliability
Texas Instruments is committed to providing high-quality products, and the SNJ54S174J is no exception. It is designed to meet the stringent requirements of military and aerospace applications, offering exceptional performance even under extreme environmental conditions. Its ceramic package ensures durability and protection against environmental factors such as temperature fluctuations and humidity.
Support and Resources
Customers can access a wealth of resources including detailed datasheets, application notes, and design resources on the Texas Instruments website. TI also offers comprehensive technical support to assist with any design-in or application questions that may arise.
In summary, the SNJ54S174J from Texas Instruments is a reliable and versatile D-Type Flip-Flop that is ideal for applications requiring high-speed, precise data storage and transfer. Its robust design and wide operating temperature range make it a preferred choice for critical and high-reliability applications.