EN
  • EN
  • DE

SNJ54S10J

Part No SNJ54S10J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54S10 TRIPLE 3-INPUT POSITIVE-NA / IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54S10
Standard Package 28 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674056-SNJ54S10J
Ultra Librarian 3D Model Ultra Librarian SNJ54S10J CAD Model

Description

Product Overview: SNJ54S10J by Texas Instruments

The SNJ54S10J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 54S series, known for its robust performance in demanding applications. It is a triple 3-input positive-NAND gate, which is a fundamental component used in digital electronics for combining signals with high-speed logic operations.

Key Features

  • Logic Type: The SNJ54S10J is a triple 3-input NAND gate, which performs the NAND function on three inputs for each gate.
  • Package: This integrated circuit comes in a J Package, a ceramic flat package, which provides excellent durability and thermal resistance.
  • Operating Temperature Range: The device is designed to operate over a full military temperature range of -55°C to 125°C, ensuring reliability in extreme conditions.
  • Supply Voltage: It is typically powered by a 5V supply voltage, which is common for digital logic circuits.
  • Logic Family: As part of the 54S series, this device is built using Schottky TTL (transistor-transistor logic) technology, offering faster switching speeds and better performance compared to standard TTL circuits.

Applications

The SNJ54S10J is versatile and can be used in a variety of applications, including:

  • Complex logic circuits
  • Control systems
  • Military and aerospace technology
  • Communication infrastructure
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54S10J is no exception, as it undergoes rigorous testing to ensure it meets the stringent requirements for military and aerospace applications. Its ceramic packaging not only provides a high level of mechanical robustness but also ensures the device's longevity even in harsh environments.

Conclusion

With its combination of high-speed logic operations, durability, and wide operating temperature range, the SNJ54S10J from Texas Instruments is an excellent choice for designers looking to implement reliable and efficient NAND logic functions in their systems. Whether used in mission-critical military applications or complex digital systems, the SNJ54S10J stands out as a testament to Texas Instruments' dedication to quality and performance in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5167 $54.0668
10+ $11.0906 $110.9060
14+ $10.7440 $150.4160
20+ $10.3975 $207.9500
25+ $10.0509 $251.2725
34+ $9.0111 $306.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess