EN
  • EN
  • DE

INA250A4PWR

Part No INA250A4PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Current Sense Amplifier Circuit - 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name INA250A4
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-43804-1, 296-43804-2, 296-43804-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874606-INA250A4PWR
Ultra Librarian 3D Model Ultra Librarian INA250A4PWR CAD Model

Description

Product Overview: INA250A4PWR by Texas Instruments

The INA250A4PWR is a precision current-sensing amplifier from Texas Instruments (TI), designed for a wide range of applications that require accurate, real-time current monitoring. This high-performance component integrates an industry-leading current-sensing amplifier with an internal precision shunt resistor, providing a comprehensive current-sensing solution in a compact, power-efficient package.

Key Features

  • Integrated Precision Shunt Resistor: The INA250A4PWR features an internal 2 mΩ precision shunt resistor that offers a low insertion loss, enabling high-accuracy current measurements over a wide current range.
  • High Accuracy: With a gain error of only ±0.1% (max) and a low offset voltage of 100 µV (max), this device ensures precise current measurements, making it ideal for critical applications where accuracy is paramount.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range of -0.2 V to +36 V, which allows for versatile use in systems with varying supply voltages and in applications that experience common-mode voltage swings, such as motor control or battery monitoring.
  • High Bandwidth: Offering a bandwidth of up to 1 MHz, the INA250A4PWR is capable of capturing fast transient events, thus suitable for high-speed applications.
  • Output Voltage Range: The output of the INA250A4PWR directly interfaces with any typical analog-to-digital converter (ADC) with a 3.3 V to 5 V supply, providing a voltage output that scales with the measured current.
  • Thermal Performance: Housed in a TSSOP-16 package, the INA250A4PWR is optimized for thermal performance, ensuring reliability and stability across various temperature ranges.

Applications

  • Power management systems
  • Battery chargers and monitors
  • Motor control
  • Overcurrent protection
  • Portable instrumentation
  • Test and measurement systems

As a versatile and reliable component from Texas Instruments, the INA250A4PWR is an excellent choice for engineers and designers looking to enhance system accuracy, efficiency, and reliability in current-sensing applications. Its integration of a precision shunt resistor with a high-performance amplifier simplifies design, reduces external component count, and accelerates time to market for a wide array of products.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6496 $51.8976
15+ $7.0972 $106.4580
22+ $6.8754 $151.2588
31+ $6.6536 $206.2616
39+ $6.4318 $250.8402
53+ $5.7664 $305.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess