Product Overview: SN74HC11APWR by Texas Instruments
The SN74HC11APWR is a high-performance integrated circuit from the renowned semiconductor manufacturer, Texas Instruments (TI). This particular IC belongs to TI's SN74 family, which is known for its robust logic gates and versatile digital functions. The SN74HC11APWR is a triple 3-input positive-AND gate that offers a perfect solution for various digital logic applications where multiple logic inputs are required to be ANDed together.
Constructed with advanced silicon-gate CMOS technology, the SN74HC11APWR ensures a high degree of functionality while maintaining low power consumption. This makes it an ideal choice for battery-operated and power-sensitive designs. The device operates over a wide voltage range of 2V to 6V, providing the flexibility to be used in systems with different logic levels and interfacing requirements.
The SN74HC11APWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor with 14 pins, offering a compact footprint for space-constrained applications. This surface-mount device is also available in a tape and reel packaging, which is convenient for automated assembly processes, making it a preferred choice for mass production environments.
Key features of the SN74HC11APWR include:
- Logic Type: Triple 3-Input Positive AND Gate
- Operating Voltage Range: 2V to 6V
- Output Current: High drive capability to ensure reliable switching
- Package: 14-pin TSSOP, suitable for surface mounting
- Temperature Range: Specified performance from -40°C to 85°C
This IC is designed to be compatible with standard TTL integrated circuits, allowing for easy integration into existing designs or for upgrading legacy systems. Its fast switching characteristics and low propagation delay make it an excellent choice for high-speed logic operations.
Applications for the SN74HC11APWR are diverse, ranging from simple logic control circuits to complex computing systems. It can be used in embedded systems, consumer electronics, data processing, office automation, and industrial control systems, among others. With its reliable performance and TI's commitment to quality, the SN74HC11APWR is a dependable component for designers and engineers looking to build efficient and durable electronic products.