EN
  • EN
  • DE

SNJ54LVTH245AJ

Part No SNJ54LVTH245AJ
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Direction Bidirectional
Height 5.08 mm
Lead Free Contains Lead
Length 24.2 mm
Logic Function Transceiver
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.7 V
Mount Through Hole
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 3.3 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 7.4 ns
Radiation Hardening No
RoHS Non-Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1032512-SNJ54LVTH245AJ
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LVTH245AJ CAD Model

Description

Product Overview: SNJ54LVTH245AJ

The SNJ54LVTH245AJ from Texas Instruments is a high-performance, BiCMOS technology octal bus transceiver designed with non-inverting 3-state outputs. This integrated circuit is specifically crafted to deliver both high-speed operation and the low-power consumption required by modern electronic applications.

Key Features

  • Logic Level Translation: The device is capable of translating signals between different voltage levels, allowing for seamless communication between circuits operating at different voltages.
  • High-Speed Data Transfer: With its capability to handle fast data transfer rates, the SNJ54LVTH245AJ is ideal for high-speed data communication and processing tasks.
  • Low Power Consumption: Engineered for efficiency, the device consumes minimal power, making it suitable for battery-powered and power-sensitive applications.
  • 3-State Outputs: The 3-state outputs ensure that multiple devices can share a common data bus without interference, providing flexibility in bus management.
  • Robustness: The device is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliable performance in extreme conditions.

Applications

The SNJ54LVTH245AJ is versatile and can be used in a variety of applications, including:

  • Bus Interface or Signal Buffering in Military and Aerospace Electronics
  • Data Communication Systems
  • Networking Equipment
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54LVTH245AJ is no exception. It is manufactured to the highest standards to ensure consistent and reliable operation in even the most demanding environments.

Technical Specifications

  • Package: The device comes in a durable ceramic flat package that ensures protection against environmental factors and mechanical stress.
  • Supply Voltage Range: The SNJ54LVTH245AJ operates over a broad supply voltage range, accommodating various system requirements.
  • Compatibility: It is designed to be compatible with TTL and LVCMOS technologies, providing ease of integration into existing systems.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product datasheet for the SNJ54LVTH245AJ.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9487 $71.9487
2+ $59.0349 $118.0698
3+ $57.1900 $171.5700
4+ $55.3452 $221.3808
5+ $53.5004 $267.5020
7+ $47.9658 $335.7606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess