EN
  • EN
  • DE

SNJ54LVTH244AW

Part No SNJ54LVTH244AW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3.3 V ABT OCTAL BUFFERS / DRIVERS WITH 3 STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256735-SNJ54LVTH244AW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LVTH244AW CAD Model

Description

Overview of SNJ54LVTH244AW

The SNJ54LVTH244AW is a high-performance, octal buffer and line driver designed to facilitate the interfacing between different voltage levels and to drive heavily loaded outputs with minimal propagation delay. Manufactured by Texas Instruments, this integrated circuit is a part of the LVTH family, which stands for Low Voltage Transition-Mode Pseudo Emitter-Coupled Logic. It is specifically engineered to operate with a 3.3V power supply while maintaining 5V tolerant inputs.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Supply Voltage: Designed to operate at 3.3V with 5V tolerant inputs, making it suitable for mixed-voltage applications.
  • Output Current: Capable of driving ±32 mA at the outputs, providing robust signal delivery.
  • Speed: Fast propagation delays and output transition times ensure high-speed operation, crucial for modern digital systems.
  • Bus Hold: Features bus-hold circuitry on the inputs, which helps to retain the last known input state when no input is present, reducing the need for external pull-up or pull-down resistors.
  • Package: Available in a durable ceramic flat package (CFP) that ensures reliable performance in a wide range of environmental conditions.

Applications

The SNJ54LVTH244AW is versatile and can be used in various high-speed digital systems. Its ability to interface between 3.3V and 5V logic levels makes it ideal for mixed-voltage environment applications such as:

  • Telecommunication Systems
  • Servers and Networking Equipment
  • Data Acquisition Systems
  • Embedded Systems
  • Signal Distribution and Translation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54LVTH244AW is no exception. It is designed to meet or exceed the stringent requirements of the industrial and military-grade specifications. The device's robust construction and reliable performance under varying conditions make it a preferred choice for critical applications where failure is not an option.

Conclusion

In summary, the SNJ54LVTH244AW from Texas Instruments is a high-quality octal buffer and line driver that offers excellent performance in terms of speed, interfacing capabilities, and reliability. It is a suitable choice for designers looking to bridge voltage logic levels while maintaining signal integrity in complex digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.3160 $77.3160
2+ $63.4388 $126.8776
3+ $61.4564 $184.3692
4+ $59.4739 $237.8956
5+ $57.4914 $287.4570
6+ $51.5440 $309.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess